EN
  • EN
  • DE

ATF20V8B-10JU

Part No ATF20V8B-10JU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 10NS 28PLCC / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 83MHz 5V 28-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 20V8
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 10ns
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 769193-ATF20V8B-10JU
Popularity Medium
Supply and Demand Status Balance
Family Name ATF20V8B
Introduction Date May 21, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF20V8B-10JU CAD Model

Description

Product Overview: ATF20V8B-10JU from Microchip Technology

The ATF20V8B-10JU is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EEPLD designed by the renowned Microchip Technology. This device is tailored to meet the increasing demands for a versatile and flexible logic device that can cater to a wide range of applications. It is a perfect fit for designers looking for programmable logic solutions that offer a combination of power, speed, and utility.

With its 10 ns propagation delay, the ATF20V8B-10JU ensures swift operation, making it suitable for high-speed environments. Its JEDEC-standard 24-pin Ceramic Dual In-line Package (CDIP) ensures reliability and robustness, making it an ideal choice for applications that require a durable and stable logic device. The device operates within a temperature range of -40°C to 85°C, which makes it resilient in various working conditions.

One of the standout features of the ATF20V8B-10JU is its user-configurable functionality. It offers 8 macrocells that can be tailored to specific design requirements, providing designers with the flexibility to implement complex logic functions or simple glue logic in a single chip. This not only simplifies the design process but also helps in reducing the overall system cost and board space.

The device supports both registered and combinatorial logic, with each macrocell programmable with up to 7.5 product terms. This allows for the implementation of complex logic equations and provides ample logic capacity for most design projects. Additionally, its user-electrically-erasable technology allows for reprogramming, which is ideal for prototyping, testing, and iterative design processes.

Microchip Technology's ATF20V8B-10JU is also equipped with high-reliability features such as pre-load and power-on reset of flip-flops, ensuring correct initialization of logic states. It also includes security fuses to prevent unauthorized copying of proprietary designs, providing an additional layer of protection for intellectual property.

In summary, the ATF20V8B-10JU from Microchip Technology is a versatile, high-speed EEPLD that is perfect for designers looking to create efficient and reliable logic solutions. Its combination of speed, flexibility, and security features make it a valuable component in any designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Texas Instruments
IC PLD 5NS 20DIP / HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to $12.7831
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Texas Instruments
IC PLD 10MC 10NS 28PLCC
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess