EN
  • EN
  • DE

MTC-20174TQ

Part No MTC-20174TQ
Manufacturer STMicroelectronics
Catalog Interface - Modems - ICs and Modules
Description IC ST70138 + MTC20174 100-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 100-TQFP
Win Source Part Number 059652-MTC-20174TQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTC-20174TQ CAD Model

Description

The MTC-20174TQ is a high-performance microcontroller unit (MCU) from STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This robust and versatile MCU is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency, processing capabilities, and advanced features.

Key Features

  • Advanced Core: At the heart of the MTC-20174TQ lies a sophisticated core that is capable of delivering exceptional computational speed and efficiency, making it ideal for applications requiring intensive processing.
  • Memory: The MCU comes equipped with ample memory, including both flash and RAM, which allows for efficient code execution and data storage, ensuring smooth operation even in complex applications.
  • Connectivity: With a range of connectivity options, the MTC-20174TQ provides excellent versatility for communication with peripherals and other devices, facilitating easy integration into a variety of systems.
  • Robust I/O: A comprehensive set of input/output ports enables the MCU to interface with a broad spectrum of sensors, actuators, and other electronic components, enhancing its adaptability to multiple use-cases.
  • Low Power Consumption: The MTC-20174TQ is designed with power efficiency in mind, making it suitable for battery-powered or energy-sensitive applications where power management is critical.
  • Security Features: Security is a paramount concern in today's connected world, and the MTC-20174TQ addresses this with built-in security features that help protect against unauthorized access and ensure data integrity.

Applications

The versatility of the MTC-20174TQ makes it an ideal choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) devices
  • Medical equipment
  • Consumer electronics

With its robust feature set and STMicroelectronics' reputation for reliability, the MTC-20174TQ is a microcontroller that delivers both performance and peace of mind for engineers and product developers across industries.

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $6.4030
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.5523
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $1.6309
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $3.6760
NXP / Nexperia
IC HOME AUTOMATION MODEM 16SOIC
Lowest to $7.0747
MaxLinear Inc
ETHERNET ICS GPY112 SINGLE PORT
Lowest to $29.1045
Zilog
IC MODEM 2400BPS DSP AFE 44-PLCC
Lowest to $9.7932
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5137 $66.5959
15+ $7.8066 $117.0990
23+ $7.5618 $173.9214
32+ $7.3181 $234.1792
41+ $7.0744 $290.0504
55+ $6.3421 $348.8155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess