EN
  • EN
  • DE

P9NB50FP

Part No P9NB50FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 343649-P9NB50FP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P9NB50FP CAD Model

Description

STMicroelectronics P9NB50FP - Power MOSFET

The P9NB50FP is a robust Power MOSFET device from STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This high-performance component is specifically designed to offer efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and power management solutions.

Key Features

  • High Voltage Capability: The P9NB50FP is designed to handle high voltages, making it suitable for applications that require a high breakdown voltage.
  • Low On-Resistance: This MOSFET features low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • Fast Switching Speed: The fast switching characteristics of the P9NB50FP make it an excellent choice for high-frequency operations, ensuring minimal switching losses.
  • Avalanche Ruggedness: With its robust construction, the P9NB50FP can withstand high-energy pulses in the avalanche and commutation modes, offering enhanced durability.
  • Improved Gate Charge: The device has an optimized gate charge, which helps in achieving better switching performance while reducing driving losses.

Applications

  • Switch-mode power supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control systems
  • Power management modules
  • Lighting systems

STMicroelectronics' P9NB50FP is encapsulated in a fully isolated TO-220FP package, providing excellent thermal performance and simplifying the heat sinking process. This packaging also ensures that the device is easy to integrate into various designs without the need for additional insulation materials.

With its combination of high voltage capability, low on-resistance, fast switching speed, and ruggedness, the P9NB50FP is an ideal choice for designers looking to create efficient and reliable power management systems. STMicroelectronics' commitment to quality and performance is reflected in this MOSFET, making it a trusted component in the industry.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess