EN
  • EN
  • DE

P9NC60

Part No P9NC60
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 343650-P9NC60
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P9NC60 CAD Model

Description

STMicroelectronics P9NC60 Power MOSFET Overview

The P9NC60 is a robust and reliable Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-performance component is part of the MDmesh™ series, which is well-known for its excellent energy efficiency and thermal performance. The P9NC60 is specifically engineered to meet the demanding requirements of a wide range of electronic applications, including switch-mode power supplies, motor control, and high-efficiency converters.

Key Features

  • High Voltage Capability: The P9NC60 operates at a maximum voltage of 600V, making it suitable for applications requiring high voltage operation.
  • Low Gate Charge: This MOSFET features a low gate charge (Qg), which results in reduced switching losses and improved system efficiency.
  • Low Crss (Reverse Transfer Capacitance): The minimized reverse transfer capacitance leads to less noise and reduced switching losses.
  • Fast Switching Speed: The device's fast switching characteristics ensure efficient operation at high frequencies, which is crucial for modern power electronic systems.
  • Improved dv/dt Capability: Enhanced dv/dt capability allows the MOSFET to handle rapid voltage changes, providing reliable performance in applications with fast switching requirements.

Applications

  • Switch-mode power supplies (SMPS)
  • Power inverters and converters
  • Motor control systems
  • High-efficiency power management solutions

The P9NC60 incorporates advanced STMicroelectronics technology, offering reduced conduction losses and improved ruggedness. This MOSFET is a testament to STMicroelectronics' commitment to providing energy-saving and environmentally-friendly solutions without compromising on performance. With its exceptional features, the P9NC60 is an ideal choice for designers looking to enhance the efficiency and reliability of their power electronic systems.

For further information, including detailed specifications, application notes, and support tools, please visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess