The PM6680A from STMicroelectronics is a cutting-edge power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic applications. This versatile IC is engineered to provide high efficiency and reliability, making it an ideal choice for portable and space-constrained devices.
Key Features
- High Efficiency: The PM6680A is optimized for efficient power conversion, which helps to extend battery life in portable applications and reduce heat generation in all systems.
- Dual Step-Down Controller: It includes a dual step-down controller with adjustable output voltages, allowing for precise power delivery to various components of the system.
- Low Dropout Regulators: Integrated low dropout (LDO) regulators provide clean and stable voltages, which is essential for sensitive electronic circuits.
- Power Good Output: A 'power good' output signal is available to indicate when the power supply is stable and within its operational range.
- Thermal Protection: The device includes thermal protection features to prevent damage from overheating, ensuring long-term reliability.
- Small Package Size: The PM6680A comes in a compact package, making it suitable for space-constrained applications without sacrificing performance.
Applications
The PM6680A is designed to be flexible and can be used in a variety of applications, including but not limited to:
- Notebook PCs
- Netbooks and Ultrabooks
- Portable Media Players
- Networking Systems
- Other battery-powered devices
Technical Specifications
- Input Voltage Range: 4.5V to 28V
- Adjustable Output Voltage Range
- High Efficiency: Up to 95%
- Operating Temperature Range: -40°C to +85°C
With its combination of efficiency, versatility, and compactness, the PM6680A is a top choice for designers looking to create sophisticated power management systems in their next-generation electronic products.