EN
  • EN
  • DE

PM6680ATR

Part No PM6680ATR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Dual synchronous step-down controller with adjustable output voltages plus LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Applications Controller, Embedded Computer System
Voltage - Input 6 V ~ 36 V
Number of Outputs 2
Voltage - Output 0.9 V ~ 5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VFQFPN (5x5)
Win Source Part Number 1238822-PM6680ATR
Manufacturer Homepage www.st.com
Family Name PM6680A
Introduction Date October 12, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM6680ATR CAD Model

Description

The PM6680ATR from STMicroelectronics is a sophisticated power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic applications. This high-performance IC is part of STMicroelectronics' commitment to providing energy-efficient solutions for power supply systems. The PM6680ATR is specifically engineered to optimize power conversion processes, thereby enhancing the overall efficiency and reliability of the applications it is used in.

Key Features

  • High Efficiency: The PM6680ATR is built to deliver high efficiency in power conversion, which is crucial for reducing energy consumption in electronic devices.
  • Versatility: This IC is suitable for a wide range of applications, including computing systems, consumer electronics, and industrial equipment, thanks to its flexible design and comprehensive feature set.
  • Advanced Control: It offers advanced control features that allow for precise management of power supply parameters, ensuring stable operation under various conditions.
  • Integrated Features: The PM6680ATR integrates multiple functions into a single chip, which can help to reduce the overall component count and simplify circuit design.

Applications

The PM6680ATR is well-suited for a variety of applications where efficient power management is paramount. These include:

  • Notebook PCs
  • Desktop Computers
  • Netbooks and Ultrabooks
  • Tablets
  • Embedded Systems
  • Networking Equipment

Technical Specifications

The PM6680ATR is packed with technical features that ensure it meets the requirements of the most demanding power management tasks. Some of its specifications include:

  • Integrated synchronous rectification for enhanced efficiency
  • Programmable output voltage to accommodate various applications
  • Protection features such as over-voltage, under-voltage, and thermal shutdown
  • Compact package design for space-constrained applications

In conclusion, the PM6680ATR from STMicroelectronics is a top-tier power management IC that brings together efficiency, versatility, and advanced control in one compact package. It is an ideal choice for designers looking to improve the power performance of their next-generation electronic devices.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8124 $54.6868
16+ $6.4102 $102.5632
25+ $6.2098 $155.2450
34+ $6.0095 $204.3230
44+ $5.8092 $255.6048
58+ $5.2083 $302.0814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess