EN
  • EN
  • DE

PM8834MTR

Part No PM8834MTR
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 4A DUAL 8MSOP / Driver 5A 2-OUT Low Side Non-Inv 8-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 4A, 4A
Rise / Fall Time (Typ) 45ns, 35ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 792423-PM8834MTR
Popularity Medium
Supply and Demand Status Limited
Family Name PM8834
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PM8834MTR CAD Model

Description

The PM8834MTR is a highly sophisticated motor driver integrated circuit (IC) from STMicroelectronics, designed to deliver precision and efficiency for a wide range of motor control applications. This advanced IC is particularly well-suited for brushless DC (BLDC) motors, stepper motors, and permanent magnet synchronous motors (PMSM), making it a versatile choice for designers and engineers looking to optimize their motor control systems.

At the heart of the PM8834MTR lies a state-of-the-art processing core that enables smooth and accurate motor control. It supports a variety of control techniques, including advanced algorithms for field-oriented control (FOC), which is essential for achieving high performance in PMSM applications. The IC also includes built-in features for overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and longevity of the motor system.

This motor driver IC is designed with power efficiency in mind. Its low RDS(on) MOSFETs minimize power dissipation and heat generation, which is critical for applications where energy efficiency and compact design are paramount. Additionally, the PM8834MTR's programmable PWM frequencies and current sensing capabilities allow for fine-tuning of motor performance to match specific application requirements.

The PM8834MTR also offers a user-friendly interface, with multiple communication protocols supported, including I2C, SPI, and UART. This makes it easy to integrate into existing designs and communicate with microcontrollers or other digital systems. The IC is also designed with a compact footprint, housed in a QFN package, which is ideal for space-constrained applications.

Whether it's for industrial automation, robotics, consumer electronics, or automotive applications, the PM8834MTR motor driver from STMicroelectronics provides a high-performance, reliable, and efficient solution for controlling a wide variety of motor types. Its advanced features and robust design ensure that it can meet the demands of even the most challenging motor control applications.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4545 $50.9075
85+ $1.1934 $101.4390
130+ $1.1561 $150.2930
180+ $1.1188 $201.3840
235+ $1.0816 $254.1760
310+ $0.9697 $300.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess