EN
  • EN
  • DE

PSD834F2-90J

Part No PSD834F2-90J
Manufacturer STMicroelectronics
Catalog Flash
Description Flash In-System Programmable ISP Peripherals For 8-bit MCUs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19.1x19.1)
Win Source Part Number 1240023-PSD834F2-90J
Manufacturer Homepage www.st.com
Family Name PSD834F2
Introduction Date January 04, 2004
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSD834F2-90J CAD Model

Description

The PSD834F2-90J is a sophisticated integrated circuit from STMicroelectronics, renowned for its exceptional performance and reliability in a wide range of applications. This device is part of the Programmable System Devices (PSD) family that combines the flexibility of programmable logic with the power of flash memory and the reliability of industry-standard microcontrollers.

Key Features

  • Flash Memory: The PSD834F2-90J is equipped with a high-density flash memory that allows for the storage of vital code and data. This non-volatile memory ensures data retention even when the power is turned off, making it ideal for applications requiring frequent or remote updates.
  • Programmable Logic: The device features programmable logic cells that can be configured to implement custom logic functions. This provides designers with the flexibility to adapt the device to specific needs without the cost and time associated with custom ASIC development.
  • High-Speed Operation: With an operational speed of 90 nanoseconds, the PSD834F2-90J is designed to meet the requirements of high-speed computing environments, ensuring rapid data processing and efficient system performance.
  • Microcontroller Interface: The device is designed to interface seamlessly with industry-standard microcontrollers, providing a versatile solution that can be easily integrated into a variety of system architectures.

Applications

The PSD834F2-90J is ideal for use in a multitude of applications where a combination of programmable logic, high-density memory, and microcontroller interfacing is required. It is particularly well-suited for:

  • Embedded Control Systems
  • Automotive Electronics
  • Industrial Automation
  • Telecommunications
  • Consumer Electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the PSD834F2-90J is no exception. Manufactured to the highest standards, this product offers excellent reliability for critical applications that demand consistent performance and long-term durability.

Environmental Compliance

The PSD834F2-90J is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous substances, ensuring that it is suitable for use in a wide range of markets and applications that are sensitive to ecological impact.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $32.6415
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Intel
Lowest to $8.1612
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess