EN
  • EN
  • DE

PSD854F2-90JI

Part No PSD854F2-90JI
Manufacturer STMicroelectronics
Catalog Flash
Description CPLD 3K Gates 5V 52-Pin PLCC Tray / IC FLASH 2MBIT 90NS 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Access Time 90ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 52-PLCC (19.1x19.1)
Win Source Part Number 210264-PSD854F2-90JI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PSD854F2
Introduction Date January 04, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PSD854F2-90JI CAD Model

Description

The PSD854F2-90JI is a sophisticated memory and microcontroller peripheral from STMicroelectronics, designed to cater to a wide range of applications, particularly in the embedded systems market. This device is a member of the PSD8XX series, which is renowned for integrating high-density memory components with configurable logic and a wealth of input/output (I/O) options, all in a single package.

Key Features

  • Non-Volatile Memory: The PSD854F2-90JI boasts an ample amount of non-volatile memory, including flash memory for program storage, which provides excellent data retention and fast access times.
  • Programmable Logic: Equipped with programmable logic cells, this device allows for customizable digital logic design, enabling the integration of complex functions and logic operations directly within the chip.
  • High-Performance Microcontroller Interface: This product is designed to interface seamlessly with a wide range of microcontrollers, enhancing system performance and reducing development time.
  • 90ns Access Time: With a fast access time of 90 nanoseconds, the PSD854F2-90JI ensures quick data retrieval, contributing to the overall efficiency of the system it is deployed in.
  • Versatile I/O Capabilities: A robust set of I/O options is available, supporting various communication protocols and enabling the device to handle multiple tasks simultaneously.

Applications

The PSD854F2-90JI is designed for flexibility and can be used in a variety of applications, including:

  • Embedded control systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics

Reliability and Quality

STMicroelectronics is committed to delivering high-quality and reliable products. The PSD854F2-90JI is manufactured to meet the highest standards of performance and durability, ensuring long-term reliability for critical applications. With its advanced features and robust design, the PSD854F2-90JI is an excellent choice for designers looking for a high-performance memory and logic solution.

You May Also Be Interested in

Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess