EN
  • EN
  • DE

L6668TR

Part No L6668TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM PROG CM HV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 13.5V
Supply Voltage - Operating 9.4 V to 22 V
Duty Cycle 70%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -25°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 018305-L6668TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6668TR CAD Model

Description

Introducing the L6668TR Controller IC from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the L6668TR, a highly integrated controller IC designed for high-efficiency power conversion applications. This advanced controller is particularly suitable for switched-mode power supplies (SMPS) and is engineered to deliver superior performance in a compact footprint.

Key Features of the L6668TR

  • High-Voltage Startup: The L6668TR features an integrated high-voltage startup circuit, which enables the controller to operate directly from the rectified mains voltage. This reduces the number of external components required, simplifying design and reducing overall system cost.
  • Advanced PWM Controller: At the heart of the L6668TR is an advanced Pulse Width Modulation (PWM) controller, which provides accurate control of the power supply output. This ensures high efficiency and reliability for a wide range of applications.
  • Adjustable Overcurrent Protection: The device includes an adjustable overcurrent threshold, allowing designers to tailor the protection features to the needs of their specific application, enhancing system safety and longevity.
  • Burst Mode Operation: To maximize efficiency at light loads, the L6668TR supports burst mode operation, which significantly reduces power consumption when the load demand is low.
  • Multiple Protection Features: With a suite of protection features such as overvoltage, overload, and thermal shutdown, the L6668TR ensures the power supply is safeguarded against a range of fault conditions, promoting system reliability.

Applications

The L6668TR is versatile and can be used in a variety of applications, including:

  • AC-DC adapters
  • Offline battery chargers
  • LED lighting systems
  • Consumer electronics
  • Standby and auxiliary power supplies

Package and Availability

The L6668TR is available in a compact and industry-standard package, ensuring compatibility with a wide range of PCB layouts and simplifying the integration process. STMicroelectronics provides full technical support and comprehensive datasheets to assist developers in implementing this controller in their designs.

With its combination of features, the L6668TR stands as an excellent choice for designers looking to create efficient, reliable, and cost-effective power solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess