The PSD934F2-90J is a sophisticated, high-performance integrated circuit from STMicroelectronics, tailored to meet the rigorous demands of the modern electronics industry. This device is part of STMicroelectronics' PSD (Programmable System Devices) family, which is renowned for providing a flexible and efficient solution for system-level integration.
Key Features
- Memory Capacity: The PSD934F2-90J boasts a robust memory architecture, including flash memory for program storage and additional EEPROM for data storage, facilitating quick and reliable access to critical information.
- High-Speed Operation: With an operating speed of 90 nanoseconds, this product ensures swift data processing, making it ideal for applications requiring rapid computational capabilities.
- Programmable Logic: The device features programmable logic cells that enable designers to configure custom logic functions, providing a high level of design flexibility.
- Security: Security features are embedded to protect the intellectual property and ensure the integrity of the data, making it a reliable choice for sensitive applications.
Applications
The PSD934F2-90J is suitable for a wide range of applications, particularly in the fields of:
- Embedded Control Systems
- Automotive Electronics
- Telecommunication Infrastructure
- Industrial Automation
Technical Specifications
Parameter
Value
Memory Type
Flash, EEPROM
Operating Speed
90ns
Supply Voltage
4.5V - 5.5V
Operating Temperature
-40°C to +85°C
With its combination of memory, logic, and security features, the PSD934F2-90J from STMicroelectronics is a versatile component that can enhance the performance and reliability of complex electronic systems. Its ability to integrate various system functions into a single chip makes it a cost-effective and space-saving solution for designers and engineers.