EN
  • EN
  • DE
  • IT

SA556DT

Part No SA556DT
Manufacturer STMicroelectronics
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 500KHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type 555 Type, Timer/Oscillator (Dual)
Frequency 500kHz
Supply Voltage - Operating 4.5 V to 16 V
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 105°C
Case / Package 14-SO
Mounting Surface Mount
Win Source Part Number 111975-SA556DT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian SA556DT CAD Model

Description

The SA556DT from STMicroelectronics is a high-quality, dual operational amplifier (op-amp) that has been engineered to offer a perfect blend of performance, versatility, and reliability for a wide range of applications. This integrated circuit is part of the 556 series, which is known for its low-power consumption and wide supply voltage range, making it an ideal choice for battery-operated devices and general-purpose applications.

Key Features

  • Wide Supply Voltage Range: The SA556DT operates on a supply voltage ranging from 3V to 30V for single supply operations or ±1.5V to ±15V for dual supply configurations, providing flexibility for various circuit designs.
  • Low Power Consumption: This op-amp is designed for energy efficiency, which is critical for extending the battery life of portable devices.
  • High Gain Bandwidth Product: The product features a high gain bandwidth product, allowing it to maintain its performance across a wide range of frequencies.
  • Large Output Voltage Swing: The SA556DT offers a large output voltage swing close to the power supply rails, maximizing the signal amplitude for better performance.
  • Input Common-Mode Voltage Range: The common-mode voltage range includes ground, making the device suitable for single-supply operation and simplifying its integration into various circuit topologies.

Applications

The versatility of the SA556DT makes it suitable for a multitude of applications, including:

  • Audio processing and amplification
  • Sensor signal conditioning
  • Analog filters
  • DC gain blocks
  • Battery-powered and portable devices
  • Automotive and industrial electronics

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The SA556DT is no exception, with rigorous testing and quality control measures in place to ensure it performs to specifications in a variety of conditions. Its robust design ensures long-term stability and performance, even in harsh environments.

Whether you are designing an audio amplifier, working on sensor interfaces, or creating complex analog circuits, the SA556DT provides the precision and durability you need to build high-quality, reliable electronics.

You May Also Be Interested in

Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2100 $52.1000
24+ $4.2749 $102.5976
37+ $4.1413 $153.2281
50+ $4.0077 $200.3850
65+ $3.8741 $251.8165
87+ $3.4734 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess