EN
  • EN
  • DE

SEA05TR

Part No SEA05TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC CTLR CV/CC ADV SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Controller, ACDC Switching Power Supplies
Operating Supply Current 200μA
Supply Voltage - Operating 3.5 V to 36 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 028233-SEA05TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SEA05TR CAD Model

Description

The SEA05TR from STMicroelectronics is a highly integrated power controller designed for the precision management of power supplies in a wide range of electronic applications. This advanced product is part of STMicroelectronics' commitment to providing energy-efficient solutions to the modern electronics industry.

Key Features

  • Advanced Voltage Regulation: The SEA05TR offers precise voltage regulation, ensuring stable power delivery to sensitive electronic components.
  • High Efficiency: Designed for optimal power conversion efficiency, this controller helps reduce energy consumption and heat generation within electronic systems.
  • Flexible Power Management: It supports various power management schemes, making it suitable for applications that require dynamic voltage scaling.
  • Compact Package: Available in a small-footprint package, the SEA05TR is ideal for space-constrained applications.
  • Robust Protection Features: The device includes overvoltage, undervoltage, overcurrent, and thermal protection circuits to ensure the longevity and reliability of the end product.

Applications

The SEA05TR is versatile and can be used in a multitude of applications, such as:

  • Switching power supplies
  • DC-DC converters
  • Power adapters for consumer electronics
  • LED lighting systems
  • Telecommunication equipment
  • Computer peripherals

Technical Specifications

With a broad operating voltage range and the ability to drive multiple types of power transistors, the SEA05TR is designed to cater to a variety of design requirements. Its technical specifications include:

  • Operating Voltage Range: (specify range)
  • Output Current Capability: (specify current)
  • Switching Frequency: (specify frequency)
  • Package Type: (specify package)

The SEA05TR is a testament to STMicroelectronics' dedication to innovation and sustainability. By integrating this power controller into your design, you can expect enhanced performance, efficiency, and reliability in your electronic products.

You May Also Be Interested in

Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5297 $58.2670
270+ $0.4347 $117.3690
415+ $0.4211 $174.7565
570+ $0.4075 $232.2750
735+ $0.3940 $289.5900
985+ $0.3532 $347.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess