EN
  • EN
  • DE

SLVU2.8-8A1

Part No SLVU2.8-8A1
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 2.8VWM 15VC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 8
STAND-OFF Voltage (Vwm) 2.8V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 24A (8/20μs)
Power Dissipation - Pd 600W
Applications Ethernet
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 108004-SLVU2.8-8A1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SLVU2.8-8A1
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SLVU2.8-8A1 CAD Model

Description

Product Overview: SLVU2.8-8A1 from STMicroelectronics

The SLVU2.8-8A1 is a state-of-the-art transient voltage suppression (TVS) diode array designed and manufactured by STMicroelectronics. This robust component is engineered to protect sensitive electronic circuits from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy disturbances that can occur in harsh electrical environments.

Key Features

  • Low Clamping Voltage: The SLVU2.8-8A1 offers an exceptionally low clamping voltage, ensuring that even the most sensitive circuits are adequately shielded from harmful voltage spikes.
  • High Surge Capability: With an impressive surge capability, this TVS diode array can withstand significant transient currents, providing reliable protection against severe voltage transients.
  • Low Capacitance: Designed with a low capacitance, the SLVU2.8-8A1 minimizes signal attenuation, making it ideal for high-speed data line applications without compromising signal integrity.
  • SO-8 Package: Housed in a space-saving SO-8 package, this device is suitable for high-density circuit board designs where space is at a premium.

Applications

The SLVU2.8-8A1 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • Computer interfaces
  • Network systems
  • Portable electronics
  • Microcontroller input protection

Protection and Compliance

This TVS diode array provides excellent protection and meets compliance standards, including IEC 61000-4-2 for ESD, ensuring that it can handle electrostatic discharges without damage. It also complies with IEC 61000-4-4 for EFT, providing reassurance that your electronic devices are safeguarded against fast transient bursts that can occur in power lines.

Conclusion

The SLVU2.8-8A1 from STMicroelectronics is a robust and reliable solution for protecting sensitive electronic circuits against voltage transients. With its low clamping voltage, high surge capability, and low capacitance, it is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8968 $53.8080
140+ $0.7358 $103.0120
215+ $0.7128 $153.2520
290+ $0.6898 $200.0420
375+ $0.6668 $250.0500
505+ $0.5979 $301.9395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,828 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess