Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM6TY, TRANSIL
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12.8V
Minimum Breakdown Voltage 14.3V
Maximum Clamping Voltage 27.2V
Current - Peak Pulse (10/1000μs) 147A (8/20μs)
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AA, SMB
Manufacturer Package SMB (DO-214AA)
Win Source Part Number 1251089-SM6T15AY
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name SM6T15AY
Introduction Date September 15, 2010
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SM6T15AY CAD Model

Description

STMicroelectronics SM6T15AY Transil™ TVS Diode

The SM6T15AY is a robust transient voltage suppression (TVS) diode designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and commitment to innovation and quality. This particular TVS diode is part of the Transil series, which is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other disruptive events.

Key Features

  • Stand-off Voltage: The SM6T15AY has a stand-off voltage of 15V, making it suitable for a range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It can handle a peak pulse power of 600W (10/1000μs), ensuring reliable protection against high-energy transients.
  • Low Clamping Voltage: The device features a low clamping voltage, which minimizes the stress on the protected component during a transient event.
  • High Surge Capability: With its high surge capability, the SM6T15AY is capable of withstanding significant surge events without performance degradation.
  • Unidirectional Protection: This device offers unidirectional protection, which is typically used in DC applications where the polarity of the transient is known.
  • Package: The SM6T15AY comes in a molded plastic case and is available in an SMB (DO-214AA) package, which is compatible with high-volume electronic assembly processes.

Applications

The SM6T15AY is designed for use in a variety of applications, including:

  • Power supply lines
  • Communication systems
  • Automotive electronics
  • Industrial electronics
  • Consumer electronics

Quality and Reliability

STMicroelectronics ensures that its products meet the highest standards of quality and reliability. The SM6T15AY TVS diode is no exception, undergoing rigorous testing and quality control procedures to guarantee its performance even under the most demanding conditions. This commitment to quality makes the SM6T15AY a trusted choice for engineers and designers looking to safeguard their electronic systems.

You May Also Be Interested in

MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2880 $50.4000
425+ $0.2363 $100.4275
660+ $0.2289 $151.0740
905+ $0.2215 $200.4575
1,170+ $0.2141 $250.4970
1,565+ $0.1920 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,060 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention