Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series SMA4F, TRANSIL™
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 70V (Max)
Voltage - Breakdown (Min) 77.9V
Voltage - Clamping (Max) @ Ipp 113V
Current - Peak Pulse (10/1000µs) 3.5A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-221AC, SMA Flat Leads
Supplier Device Package SMAflat
Base Product Number SMA4F70
Other Names -1138-SMA4F70ADKR,497-SMA4F70ATR,497-SMA4F70ACT,-1138-SMA4F70ACT,497-SMA4F70ADKR,SMA4F70A,-1138-SMA4F70ATR
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298466-SMA4F70A
Ultra Librarian 3D Model Ultra Librarian SMA4F70A CAD Model

Description

The SMA4F70A from STMicroelectronics is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning surges. This high-performance TVS diode is an essential component in safeguarding various applications such as automotive systems, industrial platforms, and consumer electronics from voltage spikes.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 70V, providing a high degree of protection for sensitive circuits.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation rating of 400W (10/1000μs waveform), ensuring reliable performance under surge conditions.
  • Low Clamping Voltage: The SMA4F70A features a low clamping voltage, minimizing the stress on the protected circuit components during a transient event.
  • Fast Response Time: With its fast response time to transient over-voltages, it quickly clamps the excess voltage to protect the circuit.
  • Thermal Resistance: The device's low thermal resistance allows for efficient heat dissipation, contributing to its overall reliability.
  • Package: Housed in a compact SMA footprint, the device is suitable for high-density circuit board designs.

Applications

The SMA4F70A is versatile and can be used in a wide range of applications, including:

  • Automotive control systems
  • Power supply protection
  • Industrial systems
  • Consumer electronics protection
  • Telecommunication systems
  • Portable device protection

Quality and Reliability

STMicroelectronics is committed to delivering high quality and reliable components. The SMA4F70A is no exception, and it is manufactured to meet stringent industry standards for performance and durability. This TVS diode is a testament to STMicroelectronics' dedication to providing advanced protection solutions for electronic systems across various sectors.

You May Also Be Interested in

MDD
TVS DIODE 3.3VWM 12VC DFN0603 / Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603
Lowest to $0.0263
ECAD model for ESD03D6BU
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE / 25.2V Clamp 17A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Lowest to $0.1423
ECAD model for P4SMA18A_R1_00001
Yageo
SMAJ, DO-214AC, 22V, 35.5V, REEL / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for SMAJ22CA/TR13
Yageo
SMAJ, DO-214AC, 48V, 77.4V, REEL / 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0757
ECAD model for SMAJ48A/TR13
Panjit
SMA, TVS
Lowest to $0.1149
ECAD model for P4SMAJ28A_R1_00001
Yageo
SMAJ, DO-214AC, 9V, 15.4V, REEL / 15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0375
ECAD model for SMAJ9.0A/TR13
Yageo
TVS DIODE 40VWM 64.5VC DO214AA / 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0490
ECAD model for SMBJ40A/TR13
Yageo
SMBJ, DO-214AA, 400V, 648V, REEL / 648V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0749
ECAD model for SMBJ400A/TR13
Bourns Inc.
TVS DIODE 14VWM 23.2VC SMC / 23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $0.4291
ECAD model for SMLJ14CA

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention