EN
  • EN
  • DE

SMA6T12CAY

Part No SMA6T12CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SMA6TY, TRANSIL™
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10.2V
Voltage - Breakdown (Min) 11.4V
Voltage - Clamping (Max) @ Ipp 21.7V
Current - Peak Pulse (10/1000µs) 184A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA (DO-214AC)
Base Product Number SMA6T12
Other Names 497-11822-2,497-11822-1,497-11822-6,-497-11822-6,-497-11822-1,-497-11822-2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298516-SMA6T12CAY
Ultra Librarian 3D Model Ultra Librarian SMA6T12CAY CAD Model

Description

The SMA6T12CAY from STMicroelectronics is a robust Transil diode designed to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. This high-quality TVS (Transient Voltage Suppressor) diode is part of STMicroelectronics' Transil range, offering a peak pulse power of 600 W (10/1000 µs) in a compact SMA flat package, making it suitable for high-density boards where space is at a premium.

Key Features

  • Transient protection: It provides excellent clamping capability, with a maximum clamping voltage of 19.9 V at 30.8 A, ensuring that sensitive circuits are shielded from electrical overstress.
  • Low leakage current: With a low reverse leakage current of less than 2 µA at 12 V, it ensures minimal impact on the efficiency of the overall circuit.
  • High surge capability: The device is capable of withstanding surge currents, making it ideal for use in environments where surge exposure is a concern.
  • Fast response time: Its fast response time to transient over-voltages makes it highly effective in protecting against sudden electrical spikes.
  • Bi-directional device: The SMA6T12CAY is a bi-directional TVS diode, which means it can provide protection in both directions, simplifying circuit design.
  • Operating temperature range: It operates over a wide temperature range from -55°C to +150°C, suitable for various industrial and automotive applications.

Applications

The SMA6T12CAY is designed for use in a variety of applications where transient voltage protection is critical. This includes automotive electronics, power supply units, sensitive microcontroller-based systems, and portable consumer devices. Its rugged design and reliable performance make it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

Conclusion

In conclusion, the SMA6T12CAY is a versatile and reliable solution for protecting electronic circuits against voltage transients. With its high surge capability, low leakage current, and fast response time, this STMicroelectronics Transil diode is an essential component for any application requiring robust transient voltage suppression.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess