Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series SMBJ, TRANSIL
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58V
Minimum Breakdown Voltage 64.4V
Maximum Clamping Voltage 121V
Current - Peak Pulse (10/1000μs) 33A (8/20μs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AA, SMB
Manufacturer Package SMB (DO-214AA)
Win Source Part Number 1251521-SMBJ58CA-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name SMBJ58CA
Introduction Date January 28, 1998
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SMBJ58CA-TR CAD Model

Description

The SMBJ58CA-TR from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is specifically engineered to safeguard circuits against transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes, which are common in industrial, commercial, and residential applications.

The device comes in a compact DO-214AA (SMB) surface-mount package, providing an efficient use of board space and enabling easy integration into a wide variety of systems. Its bidirectional clamping feature makes it suitable for AC applications or situations where the polarity of the transient could be either positive or negative.

Key Features

  • Stand-off voltage: 58V
  • Peak pulse power dissipation: 600W (10/1000μs waveform)
  • Breakdown voltage range: 64.4V to 71.3V
  • Clamping voltage (Vc) at 10A: 93.6V
  • Maximum reverse leakage at stand-off voltage: 1µA
  • Response time: Typically less than 1.0ps from 0V to BV min
  • Operating junction temperature range: -55°C to 150°C

The SMBJ58CA-TR is designed to meet or exceed the requirements of the IEC 61000-4-2 standard for ESD immunity, ensuring reliable protection for your electronics. The device's fast response time ensures that it reacts almost instantaneously to transient events, minimizing the risk of damage to the protected component.

Whether you are designing power supplies, communication systems, or complex computing devices, the SMBJ58CA-TR provides a reliable shield against voltage transients. Its combination of high surge capability, fast response time, and low leakage current makes it an excellent choice for designers looking to enhance the durability and reliability of their products.

With STMicroelectronics' reputation for quality and reliability, the SMBJ58CA-TR is a preferred choice for engineers and designers seeking to ensure the longevity and stable operation of their electronic systems.

You May Also Be Interested in

Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to €0.3418
ECAD model for SP1012-05WTG
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to €2.3641
ECAD model for SM30T6.8CAY
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ €0.1404 €45.6275
790+ €0.1151 €90.9662
1,225+ €0.1116 €136.7167
1,685+ €0.1080 €181.9347
2,175+ €0.1044 €227.1385
2,910+ €0.0936 €272.4491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,499 pieces
MOQ: 325 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention