EN
  • EN
  • DE

SMCJ100A-TR

Part No SMCJ100A-TR
Manufacturer STMicroelectronics
Description TRANSILTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1251573-SMCJ100A-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ100A-TR CAD Model

Description

SMCJ100A-TR Transient Voltage Suppressor from STMicroelectronics

The SMCJ100A-TR is a robust and efficient transient voltage suppressor (TVS) diode designed by STMicroelectronics, a global semiconductor leader. This component is specifically crafted to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. The SMCJ100A-TR is a preferred choice for safeguarding voltage-sensitive components which can be damaged or disrupted by these high-energy phenomena.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 100V, which makes it suitable for a variety of applications where this level of protection is required.
  • Peak Pulse Power: With its ability to handle 1500W peak pulse power dissipation for a 10/1000 µs waveform, this TVS diode ensures reliable protection for your circuits against severe transient threats.
  • Clamping Voltage: The SMCJ100A-TR offers a clamping voltage of 162V, which is the maximum voltage the device will allow to pass through to the protected component in the event of a surge.
  • Package: It comes in a low-profile SMC package, which is ideal for high-density board installations and is also RoHS compliant and halogen-free, ensuring environmental friendliness.
  • Unidirectional Protection: The diode provides unidirectional protection, making it suitable for DC applications where the polarity is fixed.
  • ISO 9001 and ISO 14001 Certified: Manufactured in certified facilities, the SMCJ100A-TR meets the highest quality and environmental management standards.

Applications

The SMCJ100A-TR transient voltage suppressor is a versatile component that can be integrated into a wide range of applications. It is commonly used in:

  • Power supply lines
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

With its strong transient protection capabilities, the SMCJ100A-TR is an essential component for designers looking to enhance the durability and reliability of their electronic systems. STMicroelectronics' commitment to quality ensures that this TVS diode will deliver consistent performance and peace of mind for applications that require robust protection against voltage transients.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5872 $59.5056
55+ $2.1229 $116.7595
85+ $2.0571 $174.8535
117+ $1.9901 $232.8417
151+ $1.9242 $290.5542
201+ $1.7256 $346.8456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess