EN
  • EN
  • DE

SMCJ100CA-TR

Part No SMCJ100CA-TR
Manufacturer STMicroelectronics
Description TRANSILTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1251574-SMCJ100CA-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian SMCJ100CA-TR CAD Model

Description

SMCJ100CA-TR Transient Voltage Suppressor from STMicroelectronics

The SMCJ100CA-TR is a robust Transient Voltage Suppressor (TVS) diode designed by STMicroelectronics, a global semiconductor leader known for its commitment to delivering high-quality and reliable components. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and other transient voltage spikes.

The SMCJ100CA-TR is part of the SMCJ series, which is characterized by its ability to dissipate high transient power and suppress transient voltages with fast response times. This particular model is a bidirectional device, meaning it can provide protection in both forward and reverse directions, making it an ideal choice for AC applications or where the polarity is uncertain.

It comes in a DO-214AB (SMC) package, which is known for its compact footprint and its ability to withstand tough environmental conditions. This makes the SMCJ100CA-TR a versatile component that can be used in a wide range of applications, including power supply circuits, communication systems, and other sensitive electronics that require robust protection against high voltage transients.

Key features of the SMCJ100CA-TR include:

  • Stand-off Voltage: 100V, providing a high level of protection for devices operating around this voltage level.
  • Peak Pulse Power: 1500W (10/1000μs), ensuring that the device can handle significant power surges without sustaining damage.
  • Clamping Voltage: Low clamping voltage at peak pulse current, minimizing the stress on the protected circuit during a transient event.
  • Response Time: Fast response time, typically less than 1 picosecond from 0V to BV min, offering immediate protection against surges.
  • Temperature Range: Operating junction temperature range from -55°C to +150°C, suitable for a variety of environmental conditions.
  • Certifications: Compliance with the IEC 61000-4-5 standard for surge immunity and RoHS and Halogen-Free directives.

In summary, the SMCJ100CA-TR from STMicroelectronics is a high-performance, bidirectional TVS diode that provides reliable transient voltage suppression for sensitive circuits. Its robust design and powerful surge handling capabilities make it a top choice for engineers looking to enhance the durability and longevity of their electronic systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0954 $58.8126
46+ $2.5398 $116.8308
71+ $2.4602 $174.6742
98+ $2.3805 $233.2890
126+ $2.3019 $290.0394
168+ $2.0640 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess