Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1251603-SMCJ22CA-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ22CA-TR CAD Model

Description

SMCJ22CA-TR by STMicroelectronics

The SMCJ22CA-TR is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics, a leader in semiconductor solutions. This component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and electrical fast transients (EFT). The SMCJ22CA-TR is a preferred choice for safeguarding voltage-sensitive components that require a high level of protection and reliability.

Features and Benefits

  • Stand-off Voltage: The device has a stand-off voltage of 22V, making it suitable for a range of applications where this voltage level is required for protection.
  • Peak Pulse Power: It can handle a peak pulse power of 1500 Watts (at 10/1000µs), providing a solid shield against surges and spikes in the power supply.
  • Bi-directional Protection: As a 'CA' type diode, it offers bi-directional protection, safeguarding circuits from overvoltage regardless of the polarity.
  • Low Clamping Voltage: The SMCJ22CA-TR has a low clamping voltage, which helps to minimize the stress on the protected component during a transient event.
  • Fast Response Time: This TVS diode responds in less than 1 picosecond from 0V to BV min, providing immediate protection from voltage transients.
  • ISO 9001 and ISO 14001 Certified: Manufactured in facilities certified for quality and environmental management systems, ensuring high standards of production.

Applications

The SMCJ22CA-TR is versatile and can be used in a wide array of applications, including:

  • Power supply lines
  • Communication systems
  • Automotive applications
  • Industrial electronics
  • Consumer electronics

Package and Quality

This device is available in a DO-214AB (SMC) package, which is designed for surface mount application, making it easy to integrate into a variety of PCB designs. The SMCJ22CA-TR meets or exceeds industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world conditions. With its combination of features, the SMCJ22CA-TR from STMicroelectronics represents a smart and secure choice for circuit protection in demanding electronic environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention