Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 85V
Minimum Breakdown Voltage 94V
Max Clamping Voltage 178V
Peak Pulse Current(Ippm) 56A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1098127-SMCJ85CA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ85CA-TR CAD Model

Description

SMCJ85CA-TR Transient Voltage Suppressor Diode from STMicroelectronics

The SMCJ85CA-TR is a high-quality Transient Voltage Suppressor (TVS) diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust electronic component is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Constructed with STMicroelectronics' advanced technology, the SMCJ85CA-TR is designed to clamp transient voltages and dissipate high surge currents effectively, thereby safeguarding integrated circuits and other sensitive components. The device comes in a compact SMC (DO-214AB) surface-mount package, making it ideal for high-density circuit board designs where space is at a premium.

Key Features:

  • Stand-off Voltage: The SMCJ85CA-TR has a stand-off voltage of 85V, which makes it suitable for a range of applications where this voltage level is required for protection.
  • Peak Pulse Power: It can handle a peak pulse power of 1500 Watts (10/1000µs), providing robust protection against surges.
  • Bi-directional Protection: As a 'CA' type device, it offers bi-directional clamping which is beneficial in AC circuits or where the polarity of the transient could be positive or negative.
  • Low Leakage Current: The low leakage current ensures minimal power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Fast Response Time: The TVS diode boasts an extremely fast response time to transient events, ensuring immediate protection for sensitive circuits.
  • Compliance: It meets the ISO 7637-2 surge specification and is compliant with the IEC 61000-4-2 and IEC 61000-4-5 standards, making it suitable for use in automotive and industrial applications.

The SMCJ85CA-TR is a versatile component that can be implemented in a variety of applications, including automotive electronics, industrial systems, computer and telecommunications equipment, and other high-reliability devices where transient voltage protection is critical.

With its combination of high surge capability, fast response, and compact form factor, the SMCJ85CA-TR from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their electronic products against voltage transients.

You May Also Be Interested in

Infineon Technologies
ESD24VS2U E6327 Infineon Technologies ESD Protection Diodes / TVS Diodes ESD/EMI PROTECTION AUTOMOTIVE 30kV 26 V datasheet, inventory, & pricing.
Lowest to $1.2062
ECAD model for ESD24VS2U E6327
Nexperia USA Inc.
TVS DIODE 24VWM DFN1006BD-2
Lowest to $2.6391
ECAD model for PESD1ETH1GXLS-QYL
Tech Public
20VC Clamp 200A@8/20us Ipp DFN2x2-3
Lowest to $0.0612
ECAD model for ESD5641D07-3
Infineon Technologies
TVS DIODE 24VWM 55V PGTSLP217
Need more? Email Us
ECAD model for ESD24VL1B02LRHE6327XTSA1
Yageo
SA, DO-204AC, 28V, 45.4V, BOX
Lowest to $0.3008
ECAD model for SA28A/B
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.3698
ECAD model for 5.0SMDJ28CA/TR13
Littelfuse Inc.
5V 15A 30KV SOD323 BI-DIR TVS
Lowest to $0.2830
ECAD model for SC1533-01FTG
Vishay
TVS DIODE 171VWM 274VC DO214AA / 274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.3661
ECAD model for P6SMB200A-M3/52
Vishay
TVS DIODE 11VWM 18.2VC DO218AC / 18.2V Clamp 198A Ipp Tvs Diode Surface Mount DO-218AC
Need more? Email Us
ECAD model for SM5S11ATHE3/I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2410 $55.8450
100+ $1.0183 $101.8300
155+ $0.9865 $152.9075
210+ $0.9546 $200.4660
275+ $0.9228 $253.7700
365+ $0.8274 $302.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,300 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention