The SMP100-8 is a state-of-the-art transient voltage suppressor (TVS) designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This device is specifically engineered to protect sensitive electronic equipment against voltage transients induced by system inductance and lightning.
Key Features
- Peak Pulse Power: The SMP100-8 offers an impressive peak pulse power of 600W (10/1000μs surge), ensuring robust protection for your circuits against high-energy transients.
- Stand-off Voltage: It features a stand-off voltage of 8V, which is the maximum voltage that the device can withstand without conducting significant current.
- Low Clamping Voltage: With a low clamping voltage, this TVS device quickly responds to overvoltage events, limiting the voltage spike to a safe level for the protected components.
- Low Capacitance: The device has been optimized for high-speed data lines with low capacitance, minimizing signal attenuation and ensuring high-speed signal integrity.
- Bi-directional Protection: It provides bi-directional protection, which means it can suppress transient voltages in both positive and negative directions, making it suitable for AC applications or where the polarity of the transient is unpredictable.
Applications
The SMP100-8 is versatile and can be used in a wide range of applications, including:
- Telecommunication systems
- Data lines and Ethernet networks
- Computers and peripherals
- Consumer electronics
- Industrial electronics
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The SMP100-8 is no exception, with its rigorous testing and compliance with international standards. It is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic designs.
Conclusion
With its combination of high peak pulse power capability, low clamping voltage, and fast response time, the SMP100-8 from STMicroelectronics is an excellent choice for engineers looking to enhance the protection of their electronic systems against voltage transients. Its low capacitance feature also ensures that high-speed signals remain intact, making it ideal for protecting sensitive communication lines and high-speed data interfaces.