EN
  • EN
  • DE

SMP100MC-270

Part No SMP100MC-270
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 270V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 335V
Voltage - Off State 270V
Current - Peak Pulse (8/20μs) 300A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 40pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098560-SMP100MC-270
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100MC-270 CAD Model

Description

STMicroelectronics SMP100MC-270 Transil™ Diode

The SMP100MC-270 from STMicroelectronics is a state-of-the-art Transil™ diode designed to provide robust protection for electronic equipment against voltage transients induced by system inductance, lightning, and other disruptive voltage spikes. This powerful transient voltage suppressor (TVS) is a must-have component for safeguarding sensitive circuits in a variety of applications.

Key Features

  • Stand-off Voltage: The device is characterized by a stand-off voltage of 270V, making it suitable for a range of applications that require a high voltage rating.
  • Peak Pulse Power: With a peak pulse power dissipation of 400 W (10/1000 µs surge), it can effectively clamp and withstand significant power spikes without damage.
  • Low Clamping Voltage: The low clamping voltage ensures that the protected components are exposed to minimal stress during transient conditions.
  • Fast Response Time: The diode boasts an exceptionally fast response time, reacting to over-voltage events quickly to provide immediate protection.
  • Low Capacitance: The device has low capacitance, which is ideal for high-speed data lines as it minimizes signal attenuation.
    • Applications

      The SMP100MC-270 is versatile and can be used in a wide range of applications, including:

      • Telecommunication systems
      • Data lines protection
      • Power supply input protection
      • Industrial and consumer electronic equipment

      Package and Quality

      The SMP100MC-270 is offered in a compact, surface-mount SMB (DO-214AA) package, which allows for easy integration into various circuit designs. Additionally, the product is RoHS compliant and adheres to ISO 9001 quality management system standards, ensuring high reliability and performance.

      Conclusion

      With its robust design and comprehensive features, the SMP100MC-270 Transil™ diode from STMicroelectronics is an excellent choice for engineers looking to enhance the protection of their electronic systems against voltage transients. Its combination of high power dissipation, fast response time, and low capacitance makes it a top contender for safeguarding sensitive circuits in any high-voltage environment.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4576 $51.6096
50+ $2.0165 $100.8250
77+ $1.9535 $150.4195
106+ $1.8905 $200.3930
137+ $1.8275 $250.3675
184+ $1.6384 $301.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess