EN
  • EN
  • DE
  • IT

M254014FV

Part No M254014FV
Manufacturer Sensata-Crydom
Catalog TVS - Thyristors
Description MODULE POWER 40A 1000V SCR CC / SCR Module 1 kV Bridge, Single Phase - SCRs/Diodes (Layout 1) Chassis Mount Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors>SCRs - Modules
Mfr Sensata-Crydom
Series -
Package Bulk
Product Status Obsolete
Structure Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes 2 SCRs, 2 Diodes
Voltage - Off State 1 kV
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A @ 60Hz
Current - Hold (Ih) (Max) 75 mA
Temperature Range - Operating -
Mounting Type Chassis Mount
Package / Case Module
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 10 pcs
Win Source Part Number 1382707-M254014FV
Ultra Librarian 3D Model Ultra Librarian M254014FV CAD Model

Description

The 1382707-M254014FV is a single-phase bridge module designed for use in discrete semiconductor products such as thyristors. It is part of the Sensata-Crydom series and comes in a bulk package.

  • Maximum Hold Current: 75 mA
  • Off-State Voltage: 1 kV
  • Gate Trigger Voltage: 2.5 V
  • Gate Trigger Current: 50 mA
  • Non-Repetitive Surge Current: 400A @ 60Hz
  • SCRs/Diodes: 2 SCRs, 2 diodes
  • Mounting Type: Chassis Mount
  • Package: Module
  • Operating Temperature: Not specified
  • ECCN: EAR99
  • REACH Affected: No
  • HTSUS Code: 8541.30.0080
  • Product Status: Obsolete
  • Moisture Sensitivity Level: Not Applicable
  • Standard Package: 10 pieces

You May Also Be Interested in

STMicroelectronics
THYRISTOR 260V 400A SMB
Lowest to $0.9028
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 30V
Lowest to $0.5351
Littelfuse Inc.
SIDACTOR BI 140V 250A DO-214AA
Lowest to $0.3014
Bourns Inc.
THYRISTOR 97V 70A
Lowest to $0.9794
Bourns Inc.
THYRISTOR 120V 50A DO214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 190V 250A DO-214
Lowest to $3.7181
Littelfuse Inc.
SIDACTOR 2CHP 90/180V 250A TO220
Lowest to $3.0076
STMicroelectronics
THYRISTOR 180V 400A SMB
Need more? Email Us
Littelfuse Inc.
SIDACTOR 2CH 140/280V 250A TO220
Lowest to $0.7321

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess