Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Series BlueNRG
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Frequency 2.4GHz
Power - Output 4dBm
Sensitivity -88dBm
Serial Interfaces SPI
Antenna Type Integrated, Chip
Utilized IC / Part BlueNRG
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 8.5mA
Current - Transmitting 8.5mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 11-SMD Module
Base Product Number SPBTLE
Other Names 497-16237
Standard Package 144
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1235661-SPBTLE-RF
Ultra Librarian 3D Model Ultra Librarian SPBTLE-RF CAD Model

Description

STMicroelectronics SPBTLE-RF Module

The SPBTLE-RF module by STMicroelectronics is a cutting-edge Bluetooth Smart wireless module that integrates all the necessary components to provide a complete RF solution for a wide range of applications. This compact module is designed for high efficiency and performance, making it an ideal choice for designers looking to add Bluetooth 4.1 (also known as Bluetooth Low Energy or BLE) capabilities to their products without the need for extensive RF experience or expertise.

Key Features

  • Bluetooth 4.1 Compliant: The SPBTLE-RF module is fully compliant with the Bluetooth 4.1 standard, ensuring compatibility with a broad range of devices and guaranteeing a future-proof design.
  • Integrated Balun: The inclusion of an integrated balun simplifies the design and reduces the bill of materials by eliminating the need for external components.
  • Low Power Consumption: Designed for power-sensitive applications, the module boasts ultra-low power consumption, which is critical for battery-operated devices.
  • Compact Size: With its small form factor, the SPBTLE-RF module can easily be integrated into space-constrained applications.
  • Pre-Certified: The module comes pre-certified, saving time and resources on certification processes for end products and speeding up time to market.

Applications

The SPBTLE-RF module is versatile and can be used in a variety of applications, including but not limited to:

  • Healthcare devices like heart rate monitors and fitness trackers
  • Smart home automation such as lighting controls and thermostats
  • Wearable technology
  • Industrial monitoring and control systems
  • Wireless sensors and security systems

Easy Integration

STMicroelectronics provides comprehensive technical support for the SPBTLE-RF module, including detailed documentation, development tools, and software libraries. This support helps developers to quickly and efficiently integrate the module into their designs, significantly reducing development time and cost.

Overall, the SPBTLE-RF from STMicroelectronics is a powerful and reliable solution for adding Bluetooth connectivity to a wide array of products, with its ease of integration, low power consumption, and compliance with the latest Bluetooth standards.

You May Also Be Interested in

Silicon Labs
RX TXRX MODULE SURFACE MOUNT / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $5.7382
ECAD model for MGM13P12F512GE-V2
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $17.7737
ECAD model for RN4871-I/RM130
STMicroelectronics
RX TXRX MOD U.FL SURFACE MOUNT / Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for SPSGRFC-868
U-blox
RX TXRX MODULE CELL IOT NB1 BA / Cellular 4G LTE CAT NB-IoT (APAC) Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N200-02B
Samsung
RX TXRX MOD BLE CASTELLATION SMD / Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SIP-005AYS001
STMicroelectronics
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for SPWF01SA.11
U-blox
RX TXRX MODULE CELL/NAV CAST SMD / Cellular, Navigation GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-G340-00S
Panasonic
RF TXRX MOD BLUETOOTH CHIP ANT
Need more? Email Us
ECAD model for ENW-89847A1KF
STMicroelectronics
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for SPBT2532C2.AT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2046 $57.6138
7+ $15.7576 $110.3032
10+ $15.2652 $152.6520
14+ $14.7728 $206.8192
18+ $14.2804 $257.0472
24+ $12.8031 $307.2744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 795 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention