EN
  • EN
  • DE

XB3-24Z8UM-J

Part No XB3-24Z8UM-J
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Digi
Series XBee® 3 Zigbee 3
Package Tray
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 8dBm
Sensitivity -103dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part EFR32MG
Memory Size 1MB Flash, 128kB RAM
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 15mA
Current - Transmitting 40mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 34-SMD Module
Base Product Number XB3-24
Other Names 602-2128,XB24MZ8UM
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235706-XB3-24Z8UM-J
Ultra Librarian 3D Model Ultra Librarian XB3-24Z8UM-J CAD Model

Description

The XBee 3 Zigbee 3 is a RF transceiver module that belongs to the RF/IF and RFID category.

  • Frequency: 2.4GHz
  • Data Rate: 250kbps
  • Standard Package: 90
  • Package Type: Tray
  • Mounting Type: SMD (SMT)
  • Antenna Type: Not included, U.FL
  • Memory Size: 1MB flash, 128kB RAM
  • Power Output: 8dBm
  • Operating Temperature: -40°C ~ 85°C
  • Manufacturer: Digi

You May Also Be Interested in

Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess