Products specifications Report Issue?

Reference Date Code 12+
Reference case LQFP100
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 741966-SPC560P40L3CEFA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC560P40L3CEFA CAD Model

Description

STMicroelectronics SPC560P40L3CEFA Microcontroller

The SPC560P40L3CEFA is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is part of the SPC560P line, which is renowned for its robust performance and integration of advanced features to support a wide array of functionalities.

Key Features:

  • Core: The SPC560P40L3CEFA is built around a 32-bit PowerPC core that operates at a frequency of up to 64 MHz, delivering the computational horsepower required for complex tasks.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timer: The microcontroller includes a rich set of timer features, including multiple 16-bit timers, a 32-bit Real-Time Counter (RTC), and a Periodic Interrupt Timer, which are essential for time-sensitive control tasks.
  • Communication Interfaces: With multiple communication interfaces such as CAN, LIN, and UART, this MCU allows for seamless integration into vehicle networks and industrial control systems.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC with multiple channels enables the microcontroller to process analog signals, which is crucial for sensor data acquisition and control applications.
  • Enhanced Safety Features: Safety is a paramount concern in its target applications, and the SPC560P40L3CEFA includes features like a Memory Protection Unit (MPU), a watchdog timer, and error correction code (ECC) logic to ensure reliable operation.
  • Low Power Consumption: Designed for efficiency, the microcontroller supports various power-saving modes, making it suitable for applications that require low power consumption without sacrificing performance.

Applications:

The versatility of the SPC560P40L3CEFA makes it an ideal choice for a range of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, body control modules, and safety systems. In the industrial domain, it is well-suited for process control, automation, and robotics.

Overall, the SPC560P40L3CEFA from STMicroelectronics is a robust and feature-rich microcontroller that offers the perfect blend of performance, memory, and safety features for sophisticated automotive and industrial systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.0127 $87.0127
2+ $71.3951 $142.7902
3+ $69.1636 $207.4908
4+ $66.9334 $267.7336
5+ $64.7020 $323.5100
7+ $58.0089 $406.0623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,900 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention