EN
  • EN
  • DE

SPC560PADPT144S

Part No SPC560PADPT144S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC560P
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC560
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8541.29.0095
Win Source Part Number 1284058-SPC560PADPT144S
Ultra Librarian 3D Model Ultra Librarian SPC560PADPT144S CAD Model

Description

STMicroelectronics SPC560PADPT144S Microcontroller

The SPC560PADPT144S is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance device is part of the SPC56 32-bit MCU family, which is renowned for its exceptional reliability, efficiency, and computing power.

Key Features

  • Advanced Processor Core: At the heart of the SPC560PADPT144S lies a powerful 32-bit Power Architecture core, which operates at speeds capable of handling complex tasks with ease and precision.
  • Memory Capacity: The microcontroller comes equipped with a generous memory provision, including flash memory for program storage and RAM for efficient data handling, ensuring smooth operation and data management.
  • Enhanced Connectivity: With a range of communication interfaces such as CAN, LIN, and SPI, this MCU facilitates seamless integration with other components and systems, making it ideal for networked solutions.
  • Robust I/O Options: A variety of input/output ports provide the flexibility needed for interfacing with a wide array of sensors, actuators, and other peripherals.
  • Advanced Timers: Multiple timers, including PWM channels, are available for precise control and timing of operations, essential for applications requiring meticulous timing such as motor control.
  • Automotive-Quality Assurance: Built to meet the rigorous standards of the automotive industry, the SPC560PADPT144S ensures high reliability and performance under harsh conditions.

Applications

The versatility of the SPC560PADPT144S makes it suitable for a wide range of applications, especially where robustness and high-speed processing are required. It is commonly employed in automotive control systems, including engine management, transmission control, and advanced driver assistance systems (ADAS). Additionally, its capabilities make it a solid choice for industrial automation, motor control, and other sophisticated control systems.

Design Support

STMicroelectronics provides extensive support for the SPC560PADPT144S through development tools, software libraries, and documentation, assisting developers in reducing time-to-market and ensuring a smooth development process.

With its powerful features and reliable performance, the SPC560PADPT144S from STMicroelectronics stands out as a top-tier microcontroller for any developer looking to create advanced and durable systems.

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess