EN
  • EN
  • DE

KITXMC13BOOT001TOBO1

Part No KITXMC13BOOT001TOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description BOOT KIT XMC1300 EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201381-KITXMC13BOOT001TOBO1
Manufacturer Infineon Technologies
Category Development Boards, Kits, Programmers Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Series XMC1000
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0
Utilized IC / Part XMC1300
Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian KITXMC13BOOT001TOBO1 CAD Model

Description

The Infineon Technologies XMC1000 is a development board for embedded MCU and DSP evaluation.

  • Core Processor: 32-bit ARM® Cortex®-M0
  • Speed: 48MHz
  • Package: Box
  • IC Included: XMC1300
  • Platform: Boot Kit
  • Status: Active

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess