EN
  • EN
  • DE

SPC570S40E1CEFAY

Part No SPC570S40E1CEFAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64ETQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC57 S
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-16398,-497-16398
Standard Package 960
Win Source Part Number 1030796-SPC570S40E1CEFAY
Ultra Librarian 3D Model Ultra Librarian SPC570S40E1CEFAY CAD Model

Description

The SPC570S40E1CEFAY is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the SPC570S series, which is renowned for its high performance, reliability, and a wide range of features tailored for real-time control tasks.

Key Features

  • Core: The device is built around a dual-core Power Architecture® with one e200z0h CPU core, providing robust processing capabilities for complex computations and control algorithms.
  • Clock Speed: It operates at a clock speed of up to 40 MHz, ensuring swift execution of instructions and optimal system responsiveness.
  • Memory: Equipped with 256 KB of flash memory and 32 KB of RAM, the SPC570S40E1CEFAY offers ample storage for application code and data buffering.
  • Package: Housed in a LQFP64 package, the MCU offers a compact footprint, making it suitable for space-constrained applications.
  • Temperature Range: With an extended temperature range from -40°C to +150°C, this microcontroller is capable of operating in harsh environmental conditions.
  • Communication Interfaces: It includes a variety of communication interfaces such as CAN, LIN, and UART, providing versatile options for connecting with other devices and networks.
  • ADC: The integrated 10-bit analog-to-digital converter allows for accurate analog signal measurement, crucial for sensor-based applications.
  • Safety Features: The MCU comes with advanced safety features that meet the stringent Automotive Safety Integrity Level (ASIL) standards, making it ideal for safety-critical automotive systems.

Applications

The SPC570S40E1CEFAY microcontroller is designed for a range of applications, including but not limited to automotive control units, body electronics, sensor modules, and industrial control systems. Its robust feature set and high reliability make it a preferred choice for developers looking to create sophisticated and secure embedded systems.

With its powerful architecture, comprehensive set of peripherals, and advanced safety features, the SPC570S40E1CEFAY from STMicroelectronics is a versatile microcontroller that delivers performance, efficiency, and reliability for the most challenging applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0976 $66.5856
13+ $9.1058 $118.3754
20+ $8.8212 $176.4240
28+ $8.5366 $239.0248
35+ $8.2522 $288.8270
47+ $7.3985 $347.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,908 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess