EN
  • EN
  • DE

SPC574S64E3CEFAR

Part No SPC574S64E3CEFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLSH 100ETQFP  /  e200z4 series Microcontroller IC 32-Bit Dual-Core 140MHz 1.5MB (1.5M x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 140MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 64
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3.135V ~ 5.25V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC574
Other Names 497-SPC574S64E3CEFARTR,497-SPC574S64E3CEFARCT,497-SPC574S64E3CEFARDKR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263546-SPC574S64E3CEFAR
Ultra Librarian 3D Model Ultra Librarian SPC574S64E3CEFAR CAD Model

Description

Introducing the SPC574S64E3CEFAR Microcontroller from STMicroelectronics

The SPC574S64E3CEFAR is a cutting-edge microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance MCU is part of the SPC5 32-bit automotive microcontroller family, which is engineered to power the next generation of automotive applications with its robust design and advanced features.

Key Features

  • High-Performance Architecture: At the heart of the SPC574S64E3CEFAR is a powerful 32-bit Power Architecture® with a dual-core configuration, ensuring efficient and rapid processing capabilities essential for complex automotive applications.
  • Memory Capacity: The device boasts an impressive 64KB of RAM and 1.5MB of flash memory, providing ample space for sophisticated programs and data storage.
  • Advanced Timer Units: Equipped with a range of timer units, including a Modular Timer Unit (MTU), Slow Channels (eMIOS), and a Periodic Interrupt Timer, this MCU can handle a variety of timing and control tasks with precision.
  • Enhanced Connectivity: With multiple communication interfaces like CAN, LIN, and FlexRay, the SPC574S64E3CEFAR ensures seamless integration with other components and systems within the vehicle.
  • Robust Security: Security is a paramount concern in automotive applications, and this MCU delivers with features designed to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the SPC574S64E3CEFAR makes it suitable for a wide range of automotive applications, including:

  • Engine Management Systems
  • Transmission Control Units
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Gateway Modules
  • Hybrid and Electric Vehicle Control Units

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The SPC574S64E3CEFAR is designed to withstand the demanding conditions of automotive environments and is qualified under the AEC-Q100 standard, ensuring its performance under extreme temperatures and other challenging conditions.

Whether you're developing advanced control systems or seeking a reliable MCU for your automotive solutions, the SPC574S64E3CEFAR offers the performance, features, and reliability you need to drive innovation in the automotive industry.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7288 $85.4576
3+ $35.0596 $105.1788
5+ $33.9640 $169.8200
7+ $32.8683 $230.0781
8+ $31.7727 $254.1816
11+ $28.4859 $313.3449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,696 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess