EN
  • EN
  • DE

SPMD150STP

Part No SPMD150STP
Manufacturer STMicroelectronics
Catalog Motor Driver Boards, Modules
Description STEPPER DRIVER 1.5A 10-42V LOAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules
Mfr STMicroelectronics
Series EASY POWER™
Package Box
Product Status Obsolete
Type Module
Motor Type Stepper
Control / Drive Type Stepper, Bipolar
Number of Motors 1
Voltage - Load 10 ~ 42V
Current - Output 1.5A
Voltage - Supply 3 ~ 5.25VDC
Interface Step / Direction
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SPMD150
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 675251-SPMD150STP
Ultra Librarian 3D Model Ultra Librarian SPMD150STP CAD Model

Description

The SPMD150STP is a state-of-the-art semiconductor device from STMicroelectronics, a global leader in the electronic market known for its cutting-edge technology and high-performance products. This particular product is a testament to the company's commitment to innovation and quality, offering a robust solution for a wide range of applications.

Key Features

  • High Power Efficiency: The SPMD150STP is designed to deliver high power efficiency, which makes it ideal for energy-sensitive applications. This leads to reduced energy consumption and lower operating costs.
  • Durability: Built with rugged construction, the SPMD150STP can withstand harsh conditions and is suited for industrial applications that require long-term reliability.
  • Advanced Technology: Incorporating the latest semiconductor technology, this product provides enhanced performance characteristics, including faster switching speeds and improved thermal management.

Applications

The versatile nature of the SPMD150STP allows it to be utilized in various applications. It is particularly well-suited for:

  • Power supply units
  • Motor control systems
  • Lighting systems
  • Automotive electronics
  • Renewable energy installations

Technical Specifications

The SPMD150STP boasts an impressive set of technical specifications that enable it to meet the demanding requirements of modern electronic circuits:

Parameter Value Package Type STP (ST Power Flat) Operating Temperature Range -40°C to +150°C Switching Speed Optimized for high-frequency operation

Conclusion

The SPMD150STP from STMicroelectronics represents a powerful solution for designers looking to enhance the performance and efficiency of their electronic systems. With its robust design, high efficiency, and adaptability across various applications, the SPMD150STP is an excellent choice for those seeking reliability and excellence in their electronic components.

You May Also Be Interested in

Festo Corporation
AXIAL KIT
Need more? Email Us
Siemens
STARTER,DUPLEX,S3,THOLR,120VAC,N
Need more? Email Us
Siemens
COMPACT STARTER ADAPT FOR SCREW
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Pololu Corporation
DUAL MC33926 MTR DRVR CARRIER / Brushed 5 ~ 28VDC Supply 2.5A 5 ~ 28V Load
Need more? Email Us
Siemens
STARTER,DUPLEX,S3,THOLR,240VAC,M
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Omron
3G3RX EMC FILTER, 3G3RX-A4150/
Need more? Email Us
Omron
VARI FREQ DRIVE 4.8A 230V LOAD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess