EN
  • EN
  • DE

LTC2952CF

Part No LTC2952CF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SUPERVISOR / Pushbutton PowerPathTM Controller with Supervisor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Part Status Obsolete (End Of Life)
Applications Push Button, On/Off Controller
Supply Voltage (V) 2.7V ~ 28V
Current - Supply 65μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809651-LTC2952CF
Ultra Librarian 3D Model Ultra Librarian LTC2952CF CAD Model

Description

The LTC2952CF from Linear Technology is a sophisticated power control IC designed to manage the power requirements of portable electronic devices with precision and efficiency. This advanced component offers users a comprehensive solution for power-up and power-down sequencing, push-button control, and system monitoring, making it an ideal choice for a wide range of applications including but not limited to handheld instruments, medical devices, and industrial control systems.

Key Features:

  • Push Button Control: The LTC2952CF simplifies the user interface by incorporating push-button on/off control. This feature allows for a seamless and intuitive user experience, enabling easy management of the device's power state.
  • Adjustable Turn-On and Turn-Off Timers: With adjustable timers, the LTC2952CF ensures that the power-up and power-down sequences are tailored to the specific needs of the application, providing flexibility and preventing unintended power states.
  • Power Fail Input: The inclusion of a power fail input allows the LTC2952CF to respond to external power failures, initiating a safe shutdown sequence to protect the system and data integrity.
  • Voltage Monitoring: The device offers under-voltage and over-voltage monitoring, ensuring that the system operates within safe voltage levels, thus safeguarding the electronics from potential damage caused by irregular power conditions.
  • Configurable Inputs: The LTC2952CF features configurable inputs for interfacing with various external signals, providing designers with additional control and customization options for their power management strategies.

Technical Specifications:

  • Wide Operating Voltage Range: Suitable for a variety of power sources
  • Low Quiescent Current: Enhances battery life in portable applications
  • Compact Footprint: Available in a small form factor, making it suitable for space-constrained designs

The LTC2952CF is a testament to Linear Technology's commitment to high-quality, reliable power management solutions. Its robust feature set and flexible design options make it a go-to choice for engineers seeking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5047 $60.5517
26+ $4.5172 $117.4472
40+ $4.3751 $175.0040
55+ $4.2342 $232.8810
71+ $4.0933 $290.6243
95+ $3.6694 $348.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess