EN
  • EN
  • DE

LTC2945HUD-1#PBF

Part No LTC2945HUD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITOR I2C 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Applications General Purpose
Voltage - Input 4V ~ 80V
Voltage - Supply 2.7V ~ 5.9V
Current - Supply 800 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number LTC2945
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253059-LTC2945HUD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2945HUD-1#PBF CAD Model

Description

The LTC2945HUD-1#PBF is a high-precision power and energy monitor from Analog Devices Inc., designed to provide comprehensive system energy management and measurement for a wide range of applications. This integrated circuit allows for real-time monitoring of input voltage, current, power, and accumulated energy, making it an ideal solution for portable devices, telecommunications, industrial systems, and power management applications.

Key Features

  • Wide Input Voltage Range: Capable of monitoring supply voltages from 0V to 80V, this device is versatile for both low and high voltage systems.
  • High Accuracy: The LTC2945 offers high accuracy current and voltage measurement capabilities, ensuring precise power and energy monitoring.
  • Integrated 12-Bit ADC: With an onboard 12-bit analog-to-digital converter, the device provides detailed and accurate readings for analysis and control.
  • I2C/SMBus Compatible Interface: The interface allows for easy integration with a microcontroller or processor for data communication and device control.
  • Configurable Alert Outputs: Programmable alert thresholds enable the device to provide notifications for overcurrent, overvoltage, undervoltage, and over power conditions, enhancing system protection.

Applications

  • Server and Telecom Power Supplies
  • Battery Monitoring Systems
  • Solar Power Monitoring
  • Industrial Equipment
  • Automotive Systems

Product Specifications

Parameter Value
Input Voltage Range 0V to 80V
Operating Temperature -40°C to +85°C
Package 3mm x 3mm QFN
Interface I2C/SMBus

The LTC2945HUD-1#PBF is a robust and reliable solution for advanced power monitoring, offering the precision and flexibility required for managing the energy efficiency of modern electronic systems. Its small form factor and comprehensive feature set make it a valuable component for any power-sensitive application.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to €2.4388
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to €0.7671
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to €2.9257
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to €2.3712
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to €2.0223
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess