Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 12.5A
Voltage - Forward (Vf) (Max) @ If 850mV @ 5A
Current - Reverse Leakage @ Vr 1μA @ 30V
Mounting SMD (SMT)
Case / Package 8-PQFN (5x6)
Operating Temperature - Junction -45°C to 150°C
Win Source Part Number 1101656-SPV1001N30
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPV1001N30 CAD Model

Description

The SPV1001N30 is a state-of-the-art power converter from STMicroelectronics, designed for photovoltaic applications. This high-efficiency, non-isolated DC-DC buck converter is part of the eDesignSuite that aims to enhance the performance of solar energy systems. It is specifically tailored to meet the needs of solar power optimizers and micro-inverters, making it an integral component for renewable energy solutions.

Key Features

  • High Conversion Efficiency: The SPV1001N30 boasts an exceptional conversion efficiency, which is crucial for maximizing the energy harvested from photovoltaic panels.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various photovoltaic panel configurations and ensuring flexibility in system design.
  • Advanced Power Management: The device features an integrated Maximum Power Point Tracking (MPPT) algorithm, optimizing power output under varying sunlight conditions.
  • Robust Thermal Performance: Its excellent thermal management capabilities ensure reliable operation even under high temperature environments typical of outdoor solar applications.
  • Compact Footprint: The SPV1001N30 comes in a compact package, enabling sleek and space-efficient designs for solar power systems.

Applications

The SPV1001N30 is suitable for a wide array of applications within the solar power domain, including:

  • Solar Power Optimizers
  • Micro-Inverters
  • Grid-Tied Photovoltaic Systems
  • Off-Grid Solar Applications with Battery Storage

Why Choose SPV1001N30?

Choosing the SPV1001N30 for your solar energy project means selecting a product that offers superior performance and reliability. STMicroelectronics' commitment to innovation is evident in the SPV1001N30's design, which ensures optimal energy conversion, advanced power management, and durability. This converter is an excellent choice for engineers and designers looking to improve the efficiency and functionality of their solar energy systems.

For further information, including detailed technical specifications and application notes, visit the STMicroelectronics website.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
ON Semiconductor
DIODE SCHOTTKY 650V 15A TO220-2 / Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220-2L
Lowest to $3.8989
ECAD model for FFSP1065A
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to $0.1302
ECAD model for GS1DWG_R1_00001
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5500 $59.1500
31+ $3.7333 $115.7323
47+ $3.6167 $169.9849
64+ $3.5000 $224.0000
83+ $3.3834 $280.8222
111+ $3.0333 $336.6963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37,952 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention