EN
  • EN
  • DE

SPV1001T40

Part No SPV1001T40
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 40V 16A TO220AB / Diode Standard 40 V 16A (DC) Through Hole TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 16A (DC)
Voltage - Forward (Vf) (Max) @ If 920 mV @ 8 A
Current - Reverse Leakage @ Vr 1 µA @ 40 V
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Operating Temperature - Junction -45°C ~ 175°C
Base Product Number SPV1001
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-10808-5,-497-10808-5
Standard Package 50
Win Source Part Number 1024213-SPV1001T40
Ultra Librarian 3D Model Ultra Librarian SPV1001T40 CAD Model

Description

Product Overview: SPV1001T40

The SPV1001T40 is a state-of-the-art power bypass switch designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced component is specifically engineered to enhance the performance and reliability of photovoltaic systems. It plays a crucial role in protecting solar panels from the detrimental effects of hot-spot heating, thereby ensuring a longer operational lifespan and improved efficiency of solar modules.

Key Features

  • High Voltage Capability: The SPV1001T40 is capable of handling up to 40V, making it suitable for a wide range of photovoltaic applications.
  • Low Power Dissipation: Designed with efficiency in mind, it features low on-state resistance, minimizing power loss and heat generation during operation.
  • Robust Thermal Performance: Its superior thermal properties ensure reliable operation even under high temperature conditions, which is crucial for outdoor solar applications.
  • Compact Design: The device comes in a compact, surface-mount package that allows for easy integration into solar panel junction boxes, saving space and reducing installation complexity.

Applications

The SPV1001T40 is an ideal choice for a variety of solar power applications, including:

  • Solar panel junction boxes
  • Photovoltaic cell protection
  • Renewable energy harvesting systems
  • Smart grid infrastructure

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SPV1001T40 has undergone rigorous testing to meet the highest industry standards for performance and reliability. Customers can trust this component to deliver exceptional performance and durability in their photovoltaic systems.

About STMicroelectronics

STMicroelectronics is a world-renowned semiconductor company that designs, manufactures, and markets a broad spectrum of electronic components. Known for their innovation and technological advancements, STMicroelectronics provides cutting-edge solutions for a multitude of industries, including automotive, industrial, and consumer electronics.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess