Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 600V
Vce Saturation (Maximum) @ Ib, Ic 5V @ 800mA, 4A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 4 @ 5A, 5V
Power - Max 50W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package ISOWATT-218-3
Manufacturer Package ISOWATT-218
RoHS State Request Verification
Win Source Part Number 1260142-ST1802HI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST1802HI
Introduction Date January 11, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST1802HI CAD Model

Description

The ST1802HI is a state-of-the-art NPN power transistor designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This power transistor is specifically engineered to address the needs of high voltage switching applications, making it an ideal component for a wide range of electronic devices and power supplies.

Key Features

  • High Voltage Capability: The ST1802HI can handle high voltage operations, with a collector-emitter voltage (Vceo) of 800V, ensuring reliability in demanding environments.
  • Fast Switching Speed: With a fast switching response, this transistor is suitable for high-frequency operations, contributing to the efficiency of the overall circuit.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (Vcesat) minimizes power loss and heat generation, enhancing the longevity of the device.
  • High Current Rating: It has a collector current (Ic) rating of up to 10A, allowing it to handle significant power levels for a wide range of applications.

Applications

The versatility of the ST1802HI makes it suitable for a diverse array of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • High-Frequency Inverters
  • Power Switching Circuits

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 800V Collector Current (Ic) 10A Collector-Emitter Saturation Voltage (Vcesat) Low Switching Speed Fast

STMicroelectronics' commitment to excellence is evident in the design and manufacturing of the ST1802HI. With its robust construction and superior electrical characteristics, this high voltage fast-switching NPN power transistor is a reliable choice for designers and engineers seeking performance and durability.

You May Also Be Interested in

Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to $0.2362
ECAD model for CMUT2907A TR PBFREE
Nexperia USA Inc.
TRANS PNP 60V 3A DFN2020D-3
Lowest to $0.6636
ECAD model for PBSS5360PASX
Panasonic
TRANS NPN 40V 0.05A SMINI3
Lowest to $0.0898
ECAD model for DSC5A01T0L
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO236AB
Lowest to $0.0236
ECAD model for BCX70J,235
Nexperia USA Inc.
TRANS PNP 20V 2A 3HUSON
Need more? Email Us
ECAD model for BC69-25PA,115
Diodes Incorporated
TRANS NPN 25V 3A SOT223-3
Lowest to $4.7273
ECAD model for FZT649TC
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W -0.6A -180V Tran / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MMBT5401Q
Diodes Incorporated
SS HI VOLTAGE TRANSISTOR SOT23 T
Lowest to $1.4886
ECAD model for MMBT5551Q-7
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W 0.1A -50V Transi / Bipolar (BJT) Transistor
Lowest to $0.0242
ECAD model for BC857BQ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9684 $65.8104
15+ $8.9995 $134.9925
23+ $8.7189 $200.5347
31+ $8.4368 $261.5408
40+ $8.1562 $326.2480
54+ $7.3127 $394.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention