EN
  • EN
  • DE

ST1CC40PUR

Part No ST1CC40PUR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description 3 A monolithic step-down current source with synchronous rectification
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 18V
Output Current per Channel 3A
Frequency 850kHz
Applications Lighting, Signage
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-VQFN Exposed Pad
Manufacturer Package 8-VFQFPN (4x4)
Win Source Part Number 1260147-ST1CC40PUR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST1CC40
Introduction Date March 07, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ST1CC40PUR CAD Model

Description

The ST1CC40PUR from STMicroelectronics is a state-of-the-art low drop voltage regulator designed to deliver a high level of performance for a wide range of applications. This component is particularly well-suited for use in battery-powered systems, portable devices, and other applications where energy efficiency is a priority.

Key Features

  • Output Voltage Range: The device offers a precise output voltage range that is adjustable from 1.2 V to 5.5 V, allowing for flexibility in a variety of power supply designs.
  • Low Dropout: With a low dropout voltage of just 100 mV at 200 mA load, this regulator ensures efficient operation even when the supply voltage is close to the output voltage.
  • High Output Current: The ST1CC40PUR provides a high output current of up to 400 mA, making it suitable for demanding applications.
  • Low Quiescent Current: The device features a very low quiescent current of 10 µA in off mode and 50 µA in on mode, contributing to extended battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from damage due to overheating, ensuring reliable performance and longevity.
  • Wide Operating Temperature Range: The regulator is designed to operate over a broad temperature range from -40°C to 85°C, accommodating various environmental conditions.

Applications

The versatility of the ST1CC40PUR makes it an excellent choice for a multitude of applications, including but not limited to:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and audio devices
  • Wireless peripherals and IoT devices
  • Power management in portable and battery-powered applications

Package and Quality

The ST1CC40PUR comes in a compact 5-lead SOT23-5L package, which is ideal for space-constrained applications. Additionally, it is RoHS compliant and adheres to STMicroelectronics' commitment to high-quality standards, ensuring both environmental friendliness and exceptional reliability for your designs.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.1880
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7164 $52.0296
33+ $3.0493 $100.6269
51+ $2.9540 $150.6540
70+ $2.8588 $200.1160
91+ $2.7635 $251.4785
122+ $2.4776 $302.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,586 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess