Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 343119-ST25C08M6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST25C08M6TR CAD Model

Description

The ST25C08M6TR is a robust and reliable serial EEPROM memory chip designed and manufactured by STMicroelectronics, a global semiconductor leader. This device offers a storage capacity of 8 Kbits and utilizes the I²C protocol for communication, making it an excellent choice for a wide range of data storage applications where low-power and small form factor are essential.

Key Features

  • Memory Size: 8 Kbits, organized into 4 blocks of 256 x 8 bits each.
  • Interface: Two-wire I²C serial interface supports 400 kHz protocol.
  • Write Cycle Time: Byte write within 5 ms, providing efficient data handling.
  • Write Endurance: Capable of 1 million write cycles, ensuring data reliability and longevity.
  • Data Retention: Guaranteed data retention of 40 years, offering long-term data storage.
  • Operating Voltage Range: 2.5 V to 5.5 V, compatible with various logic levels and suitable for battery-powered applications.
  • Temperature Range: Industrial temperature range from -40°C to 85°C.
  • Packaging: Available in a compact 8-lead Mini SO8 package, ideal for space-constrained applications.

Applications

The ST25C08M6TR EEPROM is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards
  • Portable devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST25C08M6TR is subjected to rigorous testing and quality control processes to ensure it meets the highest standards of reliability and performance.

Ordering Information

The product is available in tape and reel packaging, with the orderable part number ST25C08M6TR. For detailed information on pricing, availability, and ordering, please visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

Skyworks Solutions Inc.
Receiver for CDMA, AMPS, PCS, and GPS Mobile Handset Applications
Need more? Email Us
ECAD model for SKY74693-13
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65205
Elna America
Need more? Email Us
ECAD model for SK6-1C226M-RB
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY74760-11
JST Sales America Inc.
Lowest to $0.0153
ECAD model for SJN-002PT-0.9
ALPS Electric
3.9×2.9mm Compact (Surface Mount Type)
Need more? Email Us
ECAD model for SKRKAHE010
Skyworks Solutions Inc.
Lowest to $2.1914
ECAD model for SKY77334-12
Skyworks Solutions Inc.
Lowest to $1.0511
ECAD model for SKY77446-21
Skyworks Solutions Inc.
Lowest to $2.9080
ECAD model for SKY77163-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention