EN
  • EN
  • DE

ST3232EBN

Part No ST3232EBN
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR/RCVR RS232 ESD 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1102561-ST3232EBN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ST3232EBN CAD Model

Description

ST3232EBN: Low Power 3V to 5.5V RS-232 Transceiver

The ST3232EBN is a robust, low-power transceiver for RS-232 communication from STMicroelectronics, designed to operate with a single 3V to 5.5V power supply. This makes it an ideal choice for portable applications where power efficiency is a critical concern. With a proprietary low-dropout transmitter output stage, the ST3232EBN delivers true RS-232 performance from a 3.0V to 5.5V supply with a very low static supply current when unloaded or fully loaded but with disabled drivers.

Featuring a dual-driver/receiver configuration, this device is capable of achieving data transmission rates up to 250 kbps while maintaining RS-232 output levels. The ST3232EBN includes two drivers and two receivers, offering the necessary interface for serial communication between a microcontroller and peripheral devices such as modems, printers, and various other types of serial devices.

One of the key features of the ST3232EBN is its ESD protection, which exceeds ±15 kV using the Human Body Model (HBM), ensuring reliability and robustness in harsh environments. Additionally, the transceiver has a low-dropout transmitter output stage enabling true RS-232 performance from a 3.0 to 5.5V supply with a dual charge pump. The charge pump requires only four small 0.1 µF external capacitors for operation from a 3.3V supply.

The ST3232EBN comes in a standard 16-pin DIP (Dual In-line Package), making it easy to integrate into a variety of circuit designs. Its low-power shutdown mode, which reduces power consumption to 1 µW, further enhances its suitability for battery-operated systems. Moreover, the device is guaranteed to operate over the full industrial temperature range (-40°C to +85°C), ensuring consistent performance in a wide array of operating conditions.

In summary, the ST3232EBN from STMicroelectronics is a highly reliable and power-efficient solution for RS-232 communication, suitable for a wide range of applications including portable devices, point-of-sale terminals, and other serial communication systems that require low-voltage operation and ESD protection.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess