EN
  • EN
  • DE

ST3485EBN

Part No ST3485EBN
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 3.3V RS485/422 8 DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 15Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1102598-ST3485EBN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Commercial, Communications & Networking, Test & Measurement, Industrial, Wireless, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian ST3485EBN CAD Model

Description

Introducing the ST3485EBN Transceiver from STMicroelectronics

The ST3485EBN is a robust, high-performance transceiver module from the renowned semiconductor manufacturer STMicroelectronics. This device is specifically designed to facilitate bidirectional communication in multi-point bus transmission lines, making it an ideal choice for industrial and commercial applications that require reliable data exchange over long distances.

At the heart of the ST3485EBN is a differential line driver and receiver pair that operates in compliance with the RS-485 and RS-422 communication standards. This ensures compatibility with a wide range of industrial devices and systems, providing a versatile solution for designers and engineers looking to integrate robust data transmission capabilities into their projects.

The transceiver is capable of achieving data rates up to 12 Mbps, allowing for rapid data exchange and reducing latency in time-sensitive applications. It also supports a wide common-mode voltage range, which enhances its reliability in electrically noisy environments often found in industrial settings.

One of the key features of the ST3485EBN is its thermal shutdown protection, which prevents damage to the device in the event of excessive power dissipation. This is complemented by a current-limiting function that guards against output shorts, and a power-off feature that places the outputs in a high impedance state, reducing power consumption when not in active use.

Furthermore, the transceiver is designed with fail-safe receiver inputs, ensuring a known output state if the inputs are left open, shorted, or idle. This fail-safe feature is crucial for maintaining system integrity and preventing communication errors during unexpected conditions.

The ST3485EBN comes in a narrow 8-pin plastic SO package, making it compact and easy to integrate into PCB designs. Its operating temperature range of -40°C to +85°C ensures stable functionality across various environmental conditions.

In summary, the ST3485EBN from STMicroelectronics is a top-tier RS-485/RS-422 transceiver that offers high-speed data transmission, robust protection features, and fail-safe operation, making it a reliable choice for industrial communication networks.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess