EN
  • EN
  • DE

ST485BDR

Part No ST485BDR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 5V RS485/422 LP 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031010-ST485BDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST485BDR CAD Model

Description

ST485BDR - Low Power RS-485/RS-422 Transceiver by STMicroelectronics

The ST485BDR is a robust and reliable low power transceiver designed by STMicroelectronics, specifically for RS-485 and RS-422 communication protocols. This transceiver is an essential component for applications requiring efficient data transmission over long distances or in noisy environments. The ST485BDR ensures high-speed data transfer while maintaining signal integrity, making it a preferred choice for industrial, networking, and automation systems.

Key Features

  • Compatibility: Fully compliant with RS-485 and RS-422 standards.
  • Data Rate: Capable of supporting data rates up to 5 Mbps, facilitating fast and reliable communication.
  • Low Power Consumption: Designed with power-saving features, it operates with a 5V supply voltage and has a low quiescent current, making it suitable for power-sensitive applications.
  • Driver Output Capability: Can drive up to 32 devices on the bus (1 unit load), with the ability to handle ±1.5V input/output common-mode voltage range.
  • Thermal Shutdown Protection: Embedded thermal shutdown protection ensures the device operates within safe temperature limits.
  • Fail-Safe Receiver: Guarantees a known output state when the inputs are left open, shorted, or idle, enhancing system reliability.
  • ESD Protection: Offers high ESD protection (±15 kV) on transceiver input/output pins to prevent damage from electrostatic discharges.
  • Package: Available in an 8-pin SOIC package, providing a compact solution for space-constrained applications.

Applications

The ST485BDR transceiver is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Point of sale (POS) terminals
  • Data acquisition systems

With its combination of high-speed communication, low power consumption, and robust protection features, the ST485BDR from STMicroelectronics stands out as a top choice for designers and engineers looking to implement reliable RS-485/RS-422 communication interfaces in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4407 $50.6805
280+ $0.3616 $101.2480
430+ $0.3503 $150.6290
590+ $0.3390 $200.0100
765+ $0.3277 $250.6905
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess