EN
  • EN
  • DE

STPS20LCD200CT

Part No STPS20LCD200CT
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Power Schottky, 200V, 10A, TO-220AB, RoHS, Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 10 A
Forward Voltage 810 mV
Max Junction Temperature (Tj) 175 °C
Max Repetitive Reverse Voltage (Vrrm) 200 V
Peak Non-Repetitive Surge Current 150 A
Peak Reverse Current 5 µA
RoHS Non-Compliant
Win Source Part Number 1097238-STPS20LCD200CT
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPS20LCD200CT CAD Model

Description

The STPS20LCD200CT is a robust and powerful Schottky rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This component is part of their STPS series, known for high efficiency and reliability. It is specifically engineered to meet the demanding requirements of high-frequency power supply applications.

Key Features

  • Dual center tap Schottky rectifier: The STPS20LCD200CT is designed with a dual center tap configuration, which allows for efficient operation in applications where a center tap is required for functionality.
  • High junction temperature capability: With a maximum operating junction temperature of 150°C, this rectifier can withstand high thermal environments, making it suitable for industrial applications.
  • Low forward voltage drop: The low forward voltage drop of this device reduces power loss and improves efficiency, which is critical in power supply designs.
  • High surge current capability: This component can handle high surge currents, ensuring robust performance during transient conditions.
  • Insulated package: The STPS20LCD200CT comes in an insulated TO-220AB package, providing electrical insulation from the printed circuit board and enhancing safety.

Applications

The STPS20LCD200CT is suitable for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Free-wheeling diodes in converters and motor control circuits
  • Power factor correction (PFC) circuits
  • Automotive applications requiring high reliability

Technical Specifications

  • Average forward current: 20 A
  • Repetitive peak reverse voltage: 200 V
  • Non-repetitive peak forward surge current: 150 A
  • Forward voltage drop at rated forward current: 0.82 V
  • Operating junction temperature range: -40°C to 150°C

Overall, the STPS20LCD200CT from STMicroelectronics is a high-performance solution for designers looking to enhance the efficiency and reliability of their power supply systems. Its robust design and technical prowess make it an excellent choice for advanced electronic applications.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8277 $53.8005
150+ $0.6792 $101.8800
230+ $0.6580 $151.3400
315+ $0.6367 $200.5605
410+ $0.6155 $252.3550
545+ $0.5518 $300.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess