The SFS100875T-R15K-N is a wire-wound chip inductor manufactured by Chilisin. This inductor is designed for use in various high-frequency applications, including RF circuits, wireless communication systems, and impedance matching networks. It provides stable inductance and high Q-factor, making it suitable for filtering, tuning, and energy storage applications.
Applications:
- RF circuits
- Wireless communication systems
- Impedance matching networks
- Filtering circuits
- Tuning circuits
Features:
- Wire-wound construction
- High Q-factor
- Stable inductance
- Surface mount package
- Compact size
Benefits:
- Excellent performance in high-frequency applications due to high Q-factor and stable inductance.
- Efficient filtering and tuning capabilities.
- Compact size allows for high-density circuit designs.
- Easy to mount with surface mount technology.
- Reliable performance due to Chilisin's quality manufacturing standards.
Technical Specifications:
The SFS100875T-R15K-N features an inductance value of 0.15μH, with a tolerance of ±10%. It has a self-resonant frequency (SRF) typically above 200 MHz. The DC resistance (DCR) is very low, which minimizes power loss. It is designed for reflow soldering. This inductor is built with high-quality materials to ensure durability and consistent electrical characteristics over a wide temperature range.