EN
  • EN
  • DE

SGM41000-4.25YUDT6G/TR

Part No SGM41000-4.25YUDT6G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958589-SGM41000-4.25YUDT6G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM41000-4.25YUDT6G/TR CAD Model

Description

The SGM41000-4.25YUDT6G/TR is a single-cell Li-ion/Li-polymer battery linear charger manufactured by SG Micro Corp. It is designed to charge a single-cell lithium-ion or lithium-polymer battery using a constant-current/constant-voltage (CC/CV) charging algorithm. This charger integrates power transistors and sensing resistors and does not require any external sensing resistor. It includes features like thermal regulation and reverse blocking protection.

Applications

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to charge Li-ion/Li-Polymer batteries.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearable devices for charging batteries.
  • Power Banks: Utilized in power banks to charge the internal battery.
  • Bluetooth Headphones: Integrated into Bluetooth headphones and other wireless audio devices for charging.
  • Small IoT Devices: Used in various IoT devices that are powered by Li-ion/Li-Polymer batteries.

Features

  • Linear Charger: Uses a linear charging algorithm for simple and cost-effective battery charging.
  • Constant-Current/Constant-Voltage (CC/CV) Charging: Provides optimal charging for Li-ion/Li-Polymer batteries.
  • Integrated Power Transistors and Sensing Resistor: Reduces external component count and simplifies circuit design.
  • Thermal Regulation: Reduces charging current to prevent overheating during high-power operation.
  • Reverse Blocking Protection: Prevents battery discharge through the charger when the input voltage is removed.

Benefits

  • Simplified Circuit Design: Integrated components and simple charging algorithm simplify circuit design.
  • Thermal Protection: Thermal regulation prevents overheating and ensures reliable operation.
  • Reverse Blocking Protection: Prevents battery discharge and protects the battery from damage.
  • Cost-Effective Solution: Offers a cost-efficient way to charge single-cell Li-ion/Li-Polymer batteries.
  • High Accuracy: Provides precise charging control for optimal battery performance.

Additional Details: The specific charging current, input voltage range, battery voltage, and other parameters should be verified from the official SG Micro Corp datasheet for the SGM41000-4.25YUDT6G/TR. The datasheet provides recommended external component values and layout guidelines. The -4.25 likely refers to the target charge voltage for the battery (4.25V). The YUDT6G/TR suffix likely specifies the package and tape and reel options, so refer to the datasheet for specific details.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3261 $50.5455
375+ $0.2676 $100.3500
580+ $0.2592 $150.3360
800+ $0.2509 $200.7200
1,035+ $0.2425 $250.9875
1,380+ $0.2174 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess