EN
  • EN
  • DE

TC3W01F(TE12L)

Part No TC3W01F(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0708+
Reference case TO23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757149-TC3W01F(TE12L)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC3W01F(TE12L) CAD Model

Description

The TC3W01F(TE12L) is a single 2-input NOR gate from Toshiba Semiconductor and Storage. This logic gate performs the NOR operation on its two inputs, producing a HIGH output only when both inputs are LOW. It is designed for a wide range of digital logic applications, providing essential functionality in various electronic systems.

Applications

  • Digital Logic Circuits: Used in various digital systems for implementing NOR logic functions.
  • Data Processing: Employed in data processing units for bitwise operations.
  • Control Systems: Utilized in control circuits for decision-making based on input conditions.
  • Signal Processing: Integrated into signal processing systems for logic operations.
  • Embedded Systems: Found in microcontrollers and embedded systems for logical control.

Features

  • Single 2-Input NOR Gate: Provides a single NOR gate in a compact package.
  • Low-Voltage Operation: Designed for low-voltage operation, typically in the range of 1.65V to 5.5V.
  • High-Speed Operation: Offers fast switching speeds for high-performance applications.
  • Small Package: Available in a small package, such as SOT-23-5, for space-constrained applications.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.

Benefits

  • Simplified Logic Design: NOR gate provides a fundamental building block for complex logic circuits.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • High Performance: Fast switching speeds enable high-speed data processing.
  • Compact Design: Small package allows for high-density board layouts.
  • Wide Operating Voltage Range: Versatile operation across various voltage levels.

Specifications

The TC3W01F(TE12L) operates within a supply voltage range of 1.65V to 5.5V. It has a typical propagation delay of a few nanoseconds, enabling high-speed operation. The output drive capability is sufficient for driving multiple logic inputs. The operating temperature range typically spans from -40°C to +85°C, ensuring reliable performance in various environments. The input logic levels are compatible with standard CMOS and TTL logic families. The package is designed for surface mount technology (SMT), facilitating automated assembly processes. It also includes ESD protection to prevent damage from electrostatic discharge.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,793 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess