EN
  • EN
  • DE

ST62E45BG1

Part No ST62E45BG1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST6 CISC 3884byte EPROM 5V 52-Pin CQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 8 b
Interface SPI
Max Frequency 8 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Memory Size 3.8 kB
Memory Type EEPROM, EPROM
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Number of Pins 52
Number of Programmable I/O 19
Number of Timers/Counters 2
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RAM Size 128 B
RoHS Compliant
Win Source Part Number 1022566-ST62E45BG1
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST62E45BG1 CAD Model

Description

ST62E45BG1 Microcontroller from STMicroelectronics

The ST62E45BG1 is a versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide array of applications, ranging from automotive to industrial control systems. This microcontroller is a member of the ST62xx 8-bit HCMOS MCU family, which is renowned for its robustness, reliability, and efficiency in complex electronic environments.

At the heart of the ST62E45BG1 is a high-performance 8-bit CPU, which operates with a maximum clock frequency of 8 MHz, providing the computational power necessary for demanding tasks. The microcontroller comes equipped with 8KB of OTP (One Time Programmable) program memory, ensuring ample space for application code and data storage. Additionally, the device features 256 bytes of RAM, allowing for efficient data manipulation and temporary storage during operation.

The ST62E45BG1 is designed with versatility in mind, featuring a rich set of integrated peripherals. These include:

  • 16 I/O ports with high current sink/source capability, which are ideal for driving LEDs or interfacing with other digital devices.
  • An 8-bit auto-reload timer, which simplifies the implementation of time-related functions such as event scheduling and pulse width modulation (PWM).
  • An 8-bit A/D converter with 6 multiplexed channels, enabling the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • A synchronous serial communication interface, which allows for easy connectivity with other microcontrollers, sensors, and peripheral devices.

For enhanced system protection, the ST62E45BG1 incorporates a Watchdog timer, which helps to prevent system failures by resetting the MCU in case of software malfunctions. Furthermore, the microcontroller supports a low voltage detection feature, ensuring stable operation even under fluctuating power conditions.

The device is available in a compact 28-pin SDIP (Shrink Dual In-line Package), which is suitable for space-constrained applications. With its low power consumption and wide operating voltage range (from 3.0V to 6.0V), the ST62E45BG1 is an ideal choice for battery-operated devices where power efficiency is crucial.

Overall, the ST62E45BG1 from STMicroelectronics is a powerful and reliable microcontroller that offers an optimal balance of performance, power consumption, and integrated features, making it an excellent choice for a broad spectrum of embedded system applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess