EN
  • EN
  • DE

CD8067303287002

Part No CD8067303287002
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-7800X (8.25M Cache, up to 4.00 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953333-CD8067303287002
Series *
Ultra Librarian 3D Model Ultra Librarian CD8067303287002 CAD Model

Description

The CD8067303287002 is an Intel Xeon Scalable processor. This processor is part of Intel's server and workstation processor lineup, designed for demanding workloads such as data centers, cloud computing, and scientific simulations. The processor is built with advanced manufacturing processes and incorporates multiple cores and threads to provide high levels of performance and scalability.

Applications

  • Data centers for server virtualization
  • Cloud computing platforms
  • High-performance computing (HPC) clusters
  • Scientific simulations and modeling
  • Workstations for content creation and professional applications

Features

  • Multiple cores and threads for parallel processing
  • High clock speeds for fast execution
  • Large cache memory for reduced latency
  • Support for DDR4 memory
  • Advanced Vector Extensions (AVX) for accelerated computations

Benefits

  • Enables high levels of virtualization density
  • Delivers fast response times for cloud applications
  • Accelerates computationally intensive workloads
  • Improves overall system performance
  • Enhances data security with built-in encryption

Additional Details

The Intel Xeon Scalable processor CD8067303287002 features a high core count to enable efficient parallel processing. The high clock speeds ensure that individual tasks are executed quickly, and the large cache memory minimizes latency by providing fast access to frequently used data. The processor supports DDR4 memory, which offers high bandwidth and low power consumption. The inclusion of Advanced Vector Extensions (AVX) enables accelerated computations for scientific and engineering applications. Furthermore, the processor incorporates hardware-based security features to protect sensitive data. These features make the Intel Xeon Scalable processor CD8067303287002 an excellent choice for demanding server and workstation applications that require high performance, scalability, and security.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess