EN
  • EN
  • DE

ST62T20CM6

Part No ST62T20CM6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST6 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-SO
Manufacturer STMicroelectronics
Series ST6
Package Tube
Part Status Obsolete
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Supply Voltage 3V ~ 6V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name ST62T
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-2099-5, 497-2099-5-NDR, -497-2099-5
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897840-ST62T20CM6
Ultra Librarian 3D Model Ultra Librarian ST62T20CM6 CAD Model

Description

The ST62T20CM6 is a versatile and high-performance microcontroller from STMicroelectronics, designed for a wide range of applications. This 8-bit MCU is part of the ST62xx series, which is known for its reliability and efficiency in embedded control systems.

Key Features

  • Core: The ST62T20CM6 features an 8-bit, high-performance CPU designed to operate at a wide range of frequencies, providing flexibility in power consumption and processing power.
  • Memory: Equipped with 128 bytes of RAM and 8K bytes of EPROM, the device offers ample space for application code and data storage, making it suitable for complex tasks.
  • I/O Ports: It includes 28/32 programmable I/O lines, giving developers the freedom to connect a variety of peripherals and components to the microcontroller.
  • Advanced Peripherals: The ST62T20CM6 boasts an integrated Analog-to-Digital Converter (ADC), a single 16-bit timer, and a watchdog timer to ensure system integrity.
  • Power Management: With a wide operating voltage range from 3.0V to 6.0V, the MCU can be used in environments with varying power supplies, and it includes low power modes for energy-saving operations.
  • Oscillator Options: The device supports both external and internal oscillator options, providing flexibility for various clocking requirements.

Applications

The ST62T20CM6 is ideal for applications that require a balance between performance and power efficiency. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Personal healthcare devices

Development Support

STMicroelectronics provides comprehensive development support for the ST62T20CM6, including development tools, software libraries, and documentation to assist engineers in rapid prototyping and product development. The availability of evaluation boards and in-circuit emulators facilitates easy testing and debugging of applications.

With its robust feature set and support for a wide range of applications, the ST62T20CM6 microcontroller is a reliable choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5339 $69.5339
2+ $67.3610 $134.7220
3+ $65.1880 $195.5640
4+ $63.0151 $252.0604
6+ $56.4963 $338.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess